As the leading innovator in 2.5” drive converters, we’re often in pursuit of designing the next best thing. With the EZConvert Lite MB882SP-1S-3B, we took the already proven EZConvert MB882 series converters and maximized the air flow with open air designs that is certainly made to impress. The EZConverter Lite MB882SP-1S-3B converts 2.5 SATA/SAS hard drives or SSD of all heights (7mm to 15mm) into an exact form factor of a 3.5” SATA hard drive so you can fit your 2.5” SSD or notebook drive anywhere a 3.5” SATA drive is used (requires SAS host for SAS drives). The EZConvert Lite crafted from one piece construction makes it lightweight yet practically unbreakable –a necessary attribute for high quality system builds. Our open air design and perforated vents help keep your drives nice and cool. Anti-vibration springs help your drives from slight impact yet our drive stabilizing mechanism keeps your drives in place; it strikes a balance to carefully maintain your drives.
This converter is made for any consumer or builder looking to add a 2.5” drive to their setup, from gaming rig or media workstation to enterprise data server.
Note:
Specifications
Model Number: MB882SP-1S-3B
Color: Black
Compatible Drive Type: 2.5" SATA 1.5 / 3 / 6 Gb/s HDD/SSD,2.5” SAS HDD/SSD (SAS host required)
Compatible Drive Heights: 7mm, 9.5mm, 12.5mm &15mm
Device Interface: 7 pin SATA (Support SAS Single Channal)
Power Input: 15 pin SATA power connector
Device Fit: 3.5" SATA drive bay
Transfer Rate: Up to 6 Gb/sec. (depending on hard drive speed)
Material: Plastic
Dimension (L x W x H): 101.6 x 25.4 x 146.6mm
Weight: 91.5g
Package Contentst: Device, User manual, Screws