Maven Battery Case for iPhone 6 110% More Power

Manufacturer Part Number
BC6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number : BC6
Device Type : Power Cases
UPC : 029521856330
Cell Voltage (V) : 3.8
Capacity (mAh) : 3000
Watt Hours (Wh) : 11.4
Chemistry : Lithium-Polymer
Warranty : 1 Year
Item Color : Black
Number of Cells : 1
Unit Weight (lbs) : 0.2
Unit Dimensions (in) : 6 x 2.75 x 0.50