Swarm Wireless Mobile Headset With Bluetooth Technology

Premium Bluetooth Audio

The newest Bluetooth couldn't be easier to use. Swarm can detect your device's best possible audio quality, then configure it for you. Automatically. Full control of voice search on your smart device means instant access to whatever you're looking for. And, earcup touch controls let your phone stay safely hidden.

Manufacturer Part Number
TRI906310018/02/1
EAN/UPC
0728658045494,728658045494
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Stereo + 3D Surround Sound
  • Speaker Diameter: 40mm
  • Magnet Type: Neodymium
  • Built-in Mic
  • Audio Input Types: 3.5mm