Swarm Wireless Mobile Headset With Bluetooth Technology

Premium Bluetooth Audio

The newest Bluetooth couldn't be easier to use. Swarm can detect your device's best possible audio quality, then configure it for you. Automatically. Full control of voice search on your smart device means instant access to whatever you're looking for. And, earcup touch controls let your phone stay safely hidden.

First-Class Features
  • Lightweight, Comfortable, and Ready for Travel
  • Ergonomic Fingertip Controls
  • Audio Response Tuned for Games, Music, and Video
  • Capable of Surround Sound and Multi-Sync with 2 Devices
1-Click AM3D Surround Sound

Swarm makes it easy to add a cinematic experience to games, movies, and even music on the move. Press just one button and sounds seem to expand beyond the confines of the headset. This gives you an edge in games because you can hear and locate your enemies before they see you. And since you can more easily detect range and direction, recorded music is akin to being at a live concert.

Always in Command

On-ear buttons give you the means for fast adjustments. Tweak the volume, boost the bass, jump to the next track or pause a video. Gain control of conversations with an invisible mic that gives crystal clarity to voices, with zero chat delay. You can even answer an incoming phone call, and do everything without fiddling with your paired device.

Multi-Sync with 2 Bluetooth Devices

Swarm can pair with two different devices at the same time. Let's say your smartphone rings as you watch a film on a tablet. The film will pause, freeing you to answer the call with the on-can controls. Once the call ends, focus returns to the tablet for a seamless transition back to your movie.

Take it with You Everywhere

Swarm's fold-flat design makes it an easygoing travel partner. A 3.5mm cable connects to your seat during flights. When it's time to grab your carry-on bag, use Swarm's custom storage pouch for convenient protection. And on a full charge, Swarm can outlast your phone or tablet. The built-in rechargeable battery holds up to 40 hours of mobile power.

Beyond Mobile

Swarm has hookups for first-rate audio at home, too. A 3.5mm audio cable connects to the latest game consoles. (You'll need a separately sold adapter for Xbox One.) The same cable links to PCs and all manner of handheld devices, even when not using Bluetooth. And during those late nights and early mornings, Swarm is ideal for piping wireless audio from your Android smart TV.

Manufacturer Part Number
TRI906310014/02/1
EAN/UPC
0728658045470,728658045470
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Stereo + 3D Surround Sound
Speaker Diameter: 40mm
Magnet Type: Neodymium
Built-in Mic
Audio Input Types: 3.5mm