HyperX Predator (T2) - 32GB Kit (4x8GB) - DDR4 2133MHz Intel XMP

Engineered and tested to deliver extreme performance, Kingston HyperX easily endures the most rigorous demands of any creative professional, gamer or PC enthusiast.

Manufacturer Part Number
HX421C13PBK4/32
EAN/UPC
0740617240610,740617240610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

CL(IDD): 15 cycles
Row Cycle Time (tRCmin): 46.5ns(min.)
Refresh to Active/Refresh Command Time (tRFCmin): 260ns(min.)
Row Active Time (tRASmin): 33ns(min.)
Maximum Operating Power: TBD W
UL Rating: 94 V - 0
Operating Temperature: 0 o C to +85 o C
Storage Temperature: -55 o C to +100 o C