6" Mini DisplayPort v1.2 to HDMI v1.4b 4K Adapter Audio/3D Video Cable - Silver

SYBA SY-ADA33014 connects your mini DisplayPort capable devices directly to your TV and monitor using this adapter. Based off of DisplayPort technology which supports the 4K ultra HD display. Perfect travel cable, easy to carry and pack during business or leisure trips! 6" Mini DisplayPort v1.2 to HDMI v1.4b 4K Adapter Audio/3D Video Cable, color Silver

Manufacturer Part Number
SY-ADA33014
EAN/UPC
0810154018956,810154018956
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: Parade PS171
  • Fully Compliant HDMI Output, Up to 300 MHz clock,
  • HDMI 1.4 Video Compliant
  • DisplayPort Video and Audio Compliant
  • Full HDCP 1.3 Content Protection Support
  • RGB at 6/8/10/12 bpc (bits-per-component) Supported
  • YCbCr 4:4:4 and YCbCr 4:2:2 8/10/12 bpc Supported
  • 8-ch LPCM, Compressed Audio and HBR Audio Format, Up to 24-bit Audio Sample Size and 192 KHz Sample Rate
  • Internal Crystal Oscillator, Supports External Crystal or Reference Clock
  • Supported DisplayPort Lanes:
    • 1 at 1.62 and 2.7 Gbps Data Rate
    • 2 at 1.62 and 2.7 Gbps Data Rate
    • 4 at 1.62 and 2.7 Gbps Data Rate
  • Video Input Formats:
    • RGB Up to 12 bpc
    • YCbCr 4:4:4 -4:2:2 up to 12 bpc
  • Supports Reduced Blanking or Reduced Refresh Rate Timing Modes
  • Audio Input Formats:
    • 8-ch LPCM
    • Compressed Audio
    • HBR
  • HDMI 1.4b Transmitter, Up to 3Gbps Supporting 3D 1080p and 4K x 2K@30Hz 24 Bit Color