The ImageScan Pro 687ix is a rugged duplex card scanner. It can scan both sides of an ID in about 3 seconds. Because it’s USB-powered, you’ll never need to search for an outlet. And at just under one pound and about 8” long, it fits on any crowded desk, registration area or mobile cart.
The included AmbirScan Lite capture software is not only easy to use, it’s productive too! Save your scanned cards as PDF, TIF or JPG and automatically save them to any folder on your computer or popular cloud services including: Box, DropBox, Evernote and Google Drive. Also include is NewSoft Presto! PageManager 9, an easy-to-use, document management application that: scans, previews, converts and saves your paper and electronic documents.
Note:
Scan Modes – 48-bit internal color, outputs 24-bit true color, 8-bit grayscale & 1-bit B&W
Scan Speed – 3 seconds per single-sided card in grayscale mode at 300dpi*, 3 seconds per card in duplex mode
Scan Area – maximum 4.13” x 10” (105mm x 254mm)
Media Thickness – up to 1.5mm
Interface – USB 2.0 hardware compatible with USB 1.1 (USB 1.1 speed performance)
Optical Resolution – up to 600dpi
Duty Cycle – up to 100 pages/day
TWAIN and WIA compliant
Citrix Ready
Dimensions (LxWxH) – 8” x 2.6” x 1.7” (203mm x 66mm x 43mm)
Weight – 11.2oz (318g)
Image Sensor – contact image sensor (CMOS CIS)
Paper Sensor – mechanical
USB Cable Type: 6’ (1.8m) USB Type A Male to Mini B 5 Pin (included)
Safety Standards – FCC Class B, CE
Environmental Requirement – RoHS, WEEE
Windows 8, Windows 7, Vista(32/64), XP(32/64)