The TravelScan Pro 600ix is a rugged, simplex document and card scanner. It can scan a document in about 10 seconds. Because it’s USB-powered, you’ll never need to search for an outlet. And at just under two pounds and about 12” long, it fits in any laptop bag and never weighs you down.
The included AmbirScan Lite capture software is not only easy to use, it’s productive too! Save your scanned documents as PDF, TIF or JPG and automatically save them to any folder on your computer or popular cloud services including: Box, DropBox, Evernote and Google Drive. Also include is NewSoft Presto! PageManager 9, an easy-to-use, document management application that: scans, previews, converts and saves your paper and electronic documents.
Note:
Scan Modes – 48-bit internal color, outputs 24-bit true color, 8-bit grayscale & 1-bit B&W
Scan Speed (business card) – 3 seconds per card in grayscale mode at 300dpi**
Scan Speed (8.5"x11" page) – 11 seconds per single-sided page in black and white mode at 200dpi**
Scan Area – maximum 8.5” x 36” (216mm x 914mm)
Media Thickness – up to 1mm
Interface – USB 2.0 hardware compatible with USB 1.1 (USB 1.1 speed performance)
Optical Resolution – up to 600dpi
Duty Cycle – up to 100 pages/day
TWAIN and WIA compliant
Citrix Ready
Dimensions (LxWxH) – 12.4” x 2.0” x 1.7” (315mm x 51mm x 43mm)
Weight – 12.6oz (357g)
Image Sensor – contact image sensor (CMOS CIS)
Paper Sensor – mechanical
USB Cable Type: 6’ (1.8m) USB Type A Male to Mini B 5 Pin (included)
Safety Standards – FCC Class B, CE
Environmental Requirement – RoHS, WEEE
Windows 8, Windows 7, Vista(32/64), XP(32/64)