Full HD 30fps dash cam recorder. Never miss your recorded files with the G-sensor with Collision. 2.0" color LCD screen with Motion detection.
Note:
SPECIFICATIONS
Screen: 2.0 in. LCD
RAM: DDR3
Storage: microSD (up to 32GB)
AV Input/Output: USB 2.0
Power Supply: HDMI
Power Type: 250mAh Built-in Polymer Llithium battery (10 min)
Sensor Type: CMOS
View Angle (each lens): 140° (diagonal)
Optical Zoom: 4X digital zoom
Image Sensor, inch: 1/3
Video Frame Rate: 30fps
Sound Recording: Yes (built-in microphone)
Channels: 1
G-sensor: Yes
GPS: No
Video Format: MOV
Photo Resolution: 16M/12M/10M/8M/5M/3M
Video Codec: H.264 (avc1)
Audio Codec: PCM
Operating Systems: Windows 2000/XP/Vista/7/8/8.1
Supported: Mac OS 10+/LINUX (webcam and storage)
Operating Temperature: 14° F ~ 140° F, -10° C ~ +60° C
Storage Temperature: -4° F ~ 158° F, -20° C ~ +70° C
Working Humidity: 10 ~ 90%