Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications & Standards
Physical
- 1 Main Antenna Connection: 50 Ohm SMA female (WWAN Main)
- 1 Diversity Antenna/GPS Connection: 50 Ohm SMA female (WWAN Div / GPS)
- 1 RS-232 connection: DB9-F
- 1 10/100 Mbps RJ45 Connector
- 1 Power connector: 4 pin Micro-Fit™ 3.0, dual row, 2 circuits
- 7 3-color LEDs showing system status and signal strength
- 1 x reset switch
- 1 internal SIM slot (1.8V/3V) - USIM/SIM Class B and Class C
Power - DC Power in 9-33 V DC
- Attached to 2G network, no Ethernet: 121mA†
- Attached to 2G network, Ethernet connected: 136mA†
- Attached to 2G network, no Ethernet, 2G call (2Tx, 32dBm): 270mA, peak = 772mA†
- Attached to 3G network, no Ethernet, 3G call @ 2100MHz (band I): 341mA†
Radio Technology & Frequency Bands - 3G UMTS/HSDPA/HSUPA/HSPA+: 800-850/900/1900/2100 MHz and AWS band (1700/2100MHz) (B1, B2, B4, B5, B6, B8)
- 2G GSM/GPRS/EDGE: 850/900/1800/1900 MHz
- CDMA 1xRTT/EV-DO rev0/EV-DO revA (GTM689 only): 800/1900MHz (BC0, BC1)
Max. connectivity speeds - HSPA+: 14.4Mbps (Cat 10) down, 5.76 (Cat 6) up
- EV-DO RevA mode: 3.1Mbps FL / 1.8Mbps RL
- HSPA+ Rel 7 SW features CPC (DTX/DRX), Enhanced L2, EF-DPCH
GPS - Assisted/Standalone GPS
- Standalone GPS, Assisted GPS, gps OneXTRA™
- Wideband GPS processing (20MHz) for improved measurement accuracy
- Embedded Standalone GPS
- Tracking sensitivity: -159 dBm
- Cold start sensitivity: -145 dBm
- Hot start sensitivity: -159 dBm
- Open sky TTFF: cold start: 40 seconds
- Open sky TTFF: super hot start: 1 second
- Open sky accuracy: < 3M CEP -50
- NMEA sentences: GGA, GSA, GSV, RMC, VTG
Security - IPsec VPN
- Encryption: 3DES, AES128, AES 256
- Authentication: MD5, SHA1, SHA256
- Key Group: DH1, DH2, DH5, DH14
- Firewall
- DMZ
- Inbound Port Forwarding
- Outbound Port Filtering
- Outbound Trusted IPs
Graphical User Interface - HTML configuration is supported by most web browsers
Regulatory & Approvals - FCC
- Industry Canada/IC
- Network: PTCRB
- RoHS Compliant
Carrier Approvals - AT&T
- Verizon
- Sprint
- US Cellular
- Aeris
- T-Mobile
- Bell Mobility
- Telus
Environmental - Temperature conditions: Operating: -30 to 70° C, Non-Operating: -40 to 85° C
- Humidity operational: 5%-95% non-condensing
Enclosure Type - Industrial Grade Aluminum
Mounting - 6 through holes for M4 bolts - 2 x 2 compatible with VESA Mount MIS-D 75 (optional standard DIN rail mounting interface)
Package Dimensions/Weight - 8.5 x 5.55 x 2.5 in. (21.6 x 14.1 x 6.35 cm)
- 1.72 lb ( .78 kg)
Product Dimensions/Weight - 4.53 x 4.13 x 1.77 in. (11.5 x 10.5 x 4.5 cm)
- .75 lb ( .34 kg)
Package Contents - USRobotics Courier M2M Cellular Gateway
- Two (2) 2db SMA Penta-band Antennas
- US Power Supply
- Quick Start Guide
Product Numbers - USR3510 - North America GSM/CDMA
- USR803510 - Europe GSM Only
Warranty - Two-year limited manufacturer warranty from date of purchase. Click here for full warranty information.
* Services dependent on MVNO partnership for qualified customers, subscriptions may be required.
† All measurements at 12V DC