NVR8-7300 8 Channel 3MP Network Video Recorder & 8 x NHD-815 3MP Cameras

  • Swann’s network video recording security system with beyond 1080p high definition live viewing & playback in real-time (30 fps per channel)
  • State-of-the-art digital imaging technology for 9 x the picture sharpness of traditional security systems including analog D1
  • Includes 8 x security cameras capable of generating super high definition 3 megapixels (50% more than 1080p) video with IR cut filters for powerful night vision to 100ft / 30m & a weather-resistant rating of IP66 for indoor & outdoor use.
  • You can also hear what’s happening as each camera has a built-in microphone
  • Set & forget by recording continuously from 8 channels for 24 days+ onto a 2TB hard drive (expandable to 6TB^) or even longer with motion detection
  • Save time & have peace of mind by easily locating incident video, then transfer to external storage via USB or network
  • Security in the palm of your hand with live viewing on your Smartphone or tablet including iOS (iPhone, iPad) & Android devices using the free ‘SwannView Link’ app
  • View live in HD on your HDTV via HDMI or VGA connection to your LCD screen
  • Professional surveillance system gives you peace of mind by being able to see the detail you need from longer distances including license plates, faces, clothing colors & more, all in super HD

Manufacturer Part Number
SWNVK-873008-US
EAN/UPC
0840236106141,840236106141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

NVR8-7300

Video

Video Input 8 Channels
Video Outputs VGA, HDMI
Display Resolution Up to 1080p

Audio

Audio Input 8, via Ethernet Integrated with Cameras
Audio Output 1 x RCA

Recording

Compression Format H.264
Recording Mode Manual / Motion / Schedule
Recording Resolution 3MP (2048 x 1536 (4:3), 2304 x 1296 (16:9))
Playback Speed Frame Rate up to Real-Time 30fps / 25fps

Hard Drive

HDD 2TB
HDD Capacity Up to 6TB (Internal 1 x 3TB + External 1 x 3TB (via eSATA))


Connection

Network Connection  SwannLink ‘Peer-to-Peer’
Network Interface RJ45 x 1
USB Interface USB 2.0 x 2
eSATA Port x 1

General

Operating Power DC 48 V
Dimensions (WxDxH) 10” x 9.0” x 2.0” / 255 x 230 x 51mm

Software

Computer Operating System Windows, Mac OS
Internet Viewing SwannView Link
Handheld Device Supported iOS, Android, 3G/4G Smartphones & Tablets

NHD-815 Camera

Video

Video Quality 3MP (2048 x 1536 (4:3), 2304 x 1296 (16:9))
Backlight Compensation Yes
Wide Dynamic Range Yes
Viewing Angle 80°

Audio

Microphone Yes
Audio Range Up to 16ft/5m
 Night Vision
Night Vision Distance Up to 100ft / 30m
IR Cut Filter Yes

General
Indoor / Outdoor Indoor or Outdoor, IP66 rated
Operating Power DC12V
Operating Temperature-4°F ~ 122°F / -20°C ~ 50°C
Body ConstructionAluminium
Dimensions incl. stand 2.6” x 7.4” x 2.6” / 66 x 188 x 66mm
Weight (incl. stand) 0.961lbs / 436g