1.3MP Network Mini Dome Camera

Manufacturer Part Number
DS-2CD2112F-IWS
EAN/UPC
0813908020298,813908020298,0816783019937,816783019937
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: : 1/3" Progressive Scan CMOS
Min. Illumination: : 0.01Lux @ (F1.2, AGC ON) ,0 Lux with IR
0.028 Lux @ (F2.0, AGC ON) ,0 Lux with IR
Shutter time: : 1/3s ~ 1/100,100s
Lens: : 4mm@ F2.0 (2.8mm, 6mm optional)
Angle of view: 92.5°(2.8mm), 73.1°(4mm) , 46°(6mm)
Lens Mount: : M12
Adjustment Range: : Pan: 0° ~ 355°, Tilt: 0° ~ 65°, Rotation: 0 ~ 360°
Day& Night: : IR cut filter with auto switch
Wide Dynamic Range: : Digital WDR
Digital noise reduction: : 3D DNR

Compression Standard

Video Compression: : H.264/M-JPEG
Bit Rate: : 32 Kbps ~ 16 Mbps
Dual Stream: : Yes

Image

Max. Image Resolution: : 1280x960
Frame Rate: : 50 Hz: 25 fps (1280 × 960), 25 fps (1280 x 720)
60 Hz: 30 fps (1280 × 960), 30 fps (1280 x 720)
Image Settings: : Saturation, brightness, contrast adjustable through client software or web browser
BLC: : Yes, zone configurable
ROI: : Yes, up to 3 configurable areas

Network

Protocols: : TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP,
SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security: : User authentication, watermark
System Compatibility: : ONVIF, PSIA, CGI, ISAPI

Interface

Communication Interface: : 1 RJ45 10M / 100M ethernet interface

Wi-Fi Specification (-W)

Wireless Standards: : IEEE802.11b, 802.11g, 802.11n
Frequency Range: : 2.4 GHz ~ 2.4835 GHz
Channel Bandwidth: : 20/40MHz Support
Security: : 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK, WPS
Transmit Power: : 11b: 17±1.5dBm @ 11Mbps
11g: 14±1.5dBm @ 54Mbps
11n: 12.5±1.5dBm
Receive Sensitivity: : 11b: -90dBm @ 11Mbps (Typical)
11g: -75dBm @ 54Mpbs (Typical)
11n: -74dBm (Typical)
Transmission Rate: : 11b: 11Mbps
11g: 54Mbps
11n: up to 150Mbps
Wireless Range: : Outdoor: 200m,Indoor: 50m(depend on environment)

General

Operating Conditions: : -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: : 12 VDC ± 10%, PoE (802.3af)
Power Consumption: : Max. 5 W (Max. 7 W with IR cut filter on)
Impact Protection: : IEC60068-2-75Eh, 50J; EN50102, up to IK10
Weather Proof: : IP66
IR Range: : Up to 30m
Dimensions: : Φ111 × 82 (4.4” × 3.2”)
Weight: : 500g (1.1 lbs)