The Heron™ HD3100 linear imager brings unmatched elegance along with the latest advanced technology to the modern point-of-sale. The stylish silhouette of the new imager enriched with multiple color changing lights, innovative and modern design material, together with the audio speaker, amplifies the customer's brand experience at the point-of-sale.
The Heron HD3100 imager differs from the usual color scheme of handheld devices by providing a stunning 'black' or 'white' color option, emphasizing the curving lines of the new enclosure. Additionally, the Heron imager features in-mold decorated top covers with a choice of 'Carbon Fiber' or 'Silver' design. This imager also offers opportunities to incorporate a company brand identity by allowing customers to compose the perfect blend: combining a company logo with the top cover color with customized visual and audio feedback in order to reinforce the value of the customer's brand.
Note:
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar ™ linear codes.
POSTAL CODES: China Post
STACKED CODES GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional
ELECTRICAL
CURRENT: Operating (Maximum) - <500 mA @ 5 VDC; Operating (Typical) - <300 mA @ 5 VDC
INPUT VOLTAGE: 5 VDC +/- 5%
ENVIRONMENTAL
AMBIENT LIGHT: 0 - 100,000 lux
DROP RESISTANCE: Withstands repeated drops from 1.5 m / 5.0 ft onto a concrete surface.
ESD PROTECTION (AIR DISCHARGE): 16 kV
HUMIDITY (NON-CONDENSING): 5 - 90%
PARTICULATE AND WATER SEALING: IP40
TEMPERATURE: Operating - 0 to 50 °C / 32 to 122 °F; Storage/Transport - -20 to 70 °C / -4 to 158 °F
PHYSICAL CHARACTERISTICS
COLORS: White
TOP CAP DESIGN: Carbon-Fiber; Silver
DIMENSIONS: 15.2 x 15.3 x 6.8 cm / 6.0 x 6.0 x 2.7 in
WEIGHT: 150.0 g / 5.3 oz
READING PERFORMANCE
IMAGER SENSOR: CCD Solid-State (2500 pixels)
PRINT CONTRAST RATIO (MINIMUM): 15%
READ RATE (MAXIMUM): 270 reads/sec.
READING INDICATORS: Beeper (Adjustable Tone and Volume); Datalogic ‘Green Spot’ Good Read Feedback; Side and Upper Illumination Good Read LED
RESOLUTION (MAXIMUM): 0.100 mm / 4 mils
READING RANGES
TYPICAL DEPTH OF FIELD: Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light dependent.
5 mils: 5.0 to 15.0 cm / 2.0 to 6.0 in
10 mils: 2.0 to 35.0 cm / 0.8 to 13.8 in
13 mils: 2.0 to 40.0 cm / 0.8 to 15.7 in
20 mils: 2.0 to 60.0 cm / 0.8 to 23.6 in
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS directive
LED CLASSIFICATION: IEC 62471 Exempt Class
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD: Lowers service costs and improves operations
WARRANTY
WARRANTY: 5-Year Factory Warranty