128GB JetFlash 810 USB 3.0 Flash Drive

Transcend's JetFlash 810 USB 3.0 Flash Drive combines blazing-fast USB 3.0 transfer rates, vast storage capacity, and compact portability, and bundles it all in a stylish yet rugged design. Created specifically to fully protect your data while on the move, the JetFlash 810's rubber housing offers excellent defense against shock, splashes, dust, and moisture.

Manufacturer Part Number
TS128GJF810
EAN/UPC
0760557831686,760557831686
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Size: 63.3mm x 20.4mm x 8.9mm
Weight: 12.9g
Interface: USB 3.0 (backwards compatible with USB 2.0)
Certificates: CE, FCC, BSMI
Note: Speed may vary due to host hardware, software and usage.

System Requirements:
Desktop or notebook computer with USB Port with:

  • Microsoft Windows 2000
  • Microsoft Windows XP
  • Microsoft Windows Vista
  • Microsoft Windows 7
  • Microsoft Windows 8
  • Microsoft Windows 8.1
  • Mac OS 9.0 or later
  • Linux Kernel 2.4.2 or later