Ruggedized Pocket-Size Portable External Storage Drive

Amphibious X7 is the world's most technologically advanced two-factor authentication, real-time, hardware encrypted external drive in the market today.

Designed and engineered to satisfy the requirements of demanding security concerned professionals, Amphibious can also support a fast solid-state drive (SSD). Amphibious is designed to be both bootable and bus-powered, and it is compatible with MS Windows and Macintosh environments without any software installations.

One of the most secure and cutting-edge hardware-based encryption chipsets is integrated into the internal circuitry of the Amphibious. The cryptographic encryption module contains features such as Advanced Encryption Standard Algorithm AES-256 bit key strength, and real-time encryption so that there is virtually zero time in encrypting and decrypting the data. While in the CBC mode, the encryption chipset bears certifications from the National Institute of Standards and Technology (NIST) and U.S. Federal Information Processing Standard FIPS Level 2 for a Cryptographic Module. The Amphibious is authenticated by secure (ISO7816, compliance) smart card and password (PIN number), which is inserted for authentication, and removed soon after the device is authenticated, and then ready for secure data transfer.

Manufacturer Part Number
K20AS5-BK
EAN/UPC
0876910008913,876910008913
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Information

Storage Capacity: 2 TB

Platform Supported:

  • Mac
  • PC
Features:
  • 256-bit AES Encryption
  • Hardware Encryption
  • Low Power Consumption
  • Rugged
  • Password Protection
Drive Performance

Maximum External Data Transfer Rate: 640 MBps (5 Gbps)

Rotational Speed: 5400 rpm

BUS Powered: Yes

Interfaces/Ports

Host Interface:

  • USB 3.0
  • FireWire/i.LINK 800

Drive Interface: SATA

Physical Characteristics

Color: Black

Drive Type: External

Drive Width: 2.5"

Height: 0.9"

Width: 3.4"

Depth: 5.3"

Weight (Approximate): 8.82 oz

Miscellaneous

Package Contents:

  • Ruggedized Pocket-Size Portable External Storage Drive
  • Two SmartCards
  • Quick Installation Manual
  • USB And FireWire 800 Cables
  • Carrying Case

System Requirements

Operating System(s):

  • Windows XP
  • Windows Vista
  • Windows 7
  • Windows 8
  • Linux
  • Mac OS 10.5 or later

Certifications & Standards:

  • CE
  • FCC
  • FIPS Validated 140-2
Green Compliant: Yes

Green Compliance Certificate/Authority: RoHS

Warranty

Limited Warranty: 1 Year

Additional Warranty Information: 2 Year Unlimited Toll-Free Telephone Tech Support