PrivaScreen Blackout Privacy Filter - iPhone 6

PrivaScreen™ Filters for Smartphones Features
Privacy You Can Trust

With mobile devices being used more in public, privacy protection has become an increasingly important issue. “Shoulder surfing” as it has become labeled, is a growing form of identity theft in which private on-screen information is either viewed or photographed over the shoulders of anyone using a mobile device.

Prevent Prying Eyes

Whether you use a smartphone, laptop or tablet, you can protect your privacy in public with Fellowes® PrivaScreen™ Filters.

Clear Front View, Total Blackout Side View

PrivaScreen™ Filters blackout the screen image when viewed from side angles to prevent prying eyes from reading your screen. Yet on-screen data is clearly visible from a straight-on view, allowing you to work worry-free, even on the go.

Manufacturer Part Number
4813501
EAN/UPC
0043859690473,043859690473
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number: 4813501
UPC Code: 043859690473
Item H x W x D (inches): 0.03 x 2.31 x 5.13
Qty Per Pack: 1
Warranty: 1 Yr Limited
Color: Black
Material Type: polyehtylene