Lavi S Over-ear Wireless Headphones

Feel the Music. Be Heard.

Engineered using the latest in Bluetooth technology, the Lavi S is built for music enthusiasts that desire it all - form, function and extreme comfort all in one.

 Effortlessly stream high-quality tunes with maximum ease with this lightweight durable and compact headphone, making it the perfect travel companion for you and your musical playlist whether at home, work or play.

Manufacturer Part Number
AD-HDP-PCLSBK-00
EAN/UPC
4717964398772,0841163058589,841163058589
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Lavi S Over-ear wireless headphones

Dimension: 

Length:: 200mm
Width:: 190mm
Height:: 80mm

P/N: AD-HDP-PCLSBK-00
Bluetooth: Bluetooth 3.0
Wireless range: 360°, <=10m

Others:

Headset speaker:
Speaker driver: Φ40mm
Impedance: 32Ω
Frequency response: 20Hz~20KHz
Sound press level: 109dB±3dB
External speaker:
Speaker driver: Φ40mm
Impedance: 4Ω
Output: 3W
Frequency response: 160Hz~20KHz
Sound press level: 81dB±3dB
Microphone: Φ4.0*1.5mm, -42±3dB
Power Source: 1000mAh/3.7V (Li-polymer)

Playing time: Up to 30 hours (Headset)/Up to 3 hours(Speaker)
Input: DC 5V/500mA, Micro-USB
Charging time: 2 hours

LED indicator:

Low power: Red (flashing)
Charging: Red (solid), Power full: Blue (solid)
Pairing: Blue & Red (flashing)
Bluetooth connected: Blue (slow flash)
Bluetooth unpaired: Blue (rapid flash)

Weight: 225g