Lavi D Over-ear Wireless Headphones

Made for Music

Engineered using the latest Bluetooth 4.0 technology, the Lavi D is built for music and extreme comfort combined, allowing you to effortlessly stream high-quality tunes with maximum comfort and in the least amount of effort.

The Lavi D comes in a lightweight durable and compact design making it the perfect travel companion for you and your musical playlist whether at home, work or play.

Manufacturer Part Number
AD-HDP-PCLDBK-00
EAN/UPC
0841163058572,841163058572
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Lavi D over-ear wireless headphones

Dimension
:

Length: 170mm
Width: 200mm
Height: 75mm

P/N: AD-HDP-PCLDBK-00
Bluetooth: Bluetooth 4.0 (CSR8635A04U)
Wireless range: 360°, <=10m
Impedance: 32Ω
Playing time: Up to 16 hours
Input: DC 5V/500mA, Micro USB
Charging time: 1 hour

LED indicator
:

Low power: Red (flashing)
Charging: Red (solid), Power full: Blue (solid)
Pairing: Blue & Red (flashing)
Bluetooth connected: Blue (slow flash)
Bluetooth unpaired: Blue (rapid flash)

Others:


Profile: A2DP, AVRCP, HSP, HFP
Frequency: 2402MHz-2480MHz
Speaker driver: Φ40mm
Frequency response: 20Hz~20KHz
Sound press level: 113dB±3dB
Microphone: Φ4.0*1.5mm, -42±3dB
Power Source: 450mAh/3.7V (Li-polymer)
Battery dimension: 30*38*6mm

Weight:  189g