Voyager 1450g Upgradeable Area-Imaging Scanner

The Voyager 1450g allows enterprises to embrace area-imaging at their own pace, and in the most cost-effective manner. Built on the platform of Honeywell’s world-renowned Voyager series of handheld scanners, the Voyager 1450g delivers omnidirectional reading of linear bar codes, plus the ability to affordably upgrade the device to enable PDF and 2D bar code scanning—either at the time of purchase, or as data capture needs evolve.

Manufacturer Part Number
1450G1D-1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mechanical

Dimensions (LxWxH): 62 mm x 169 mm x 82 mm (2.4” x 6.6” x 3.2”)
Weight 130g: (4.6 oz)

Electrical

Input Voltage: 4.0 to 5.5 VDC
Operating Power: 2 W (400mA @ 5 VDC)
Standby Power: 0.45 W (90mA @ 5 VDC)
Host System Interface: USB, Keyboard Wedge, RS232

Environmental

Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -40°C to 60°C (-40°F to 140°F)
Humidity: Up to 95% relative humidity, non-condensing
Drop: Designed to withstand 30 1.5m (5’) drops to concrete
Environmental Sealing: IP40
Light Levels: 0 to 100,000 lux (9,290 foot-candles)

Scan Performance

Scan Pattern: Area Image (640 x 480 pixel array)
Motion Tolerance: Up to 10 cm/s (4 in/s) for 13 mil UPC at optimal focus
Scan Angle: Horizontal 37.8°; Vertical 28.9°
Symbol Contrast: 35% minimum reflectance difference
Pitch, Skew: ±60°, ±70°
Decode Capability: 1450g1D - All standard 1D symbologies
Warranty: 5 year factory warranty