Granit 1981i Wireless Industrial-Grade Full-Range Scanner

The Granit™ 1981i wireless industrial scanner features full-range area-imaging technology capable of reading both 1D and 2D barcodes from six inches (15 cm) to over 50 feet (15 meters). From poor quality 7.5 mil paper codes scanned at arm’s length to 100 mil retro-reflective codes hanging from warehouse rafters, the 198Xi is built to read virtually all barcodes across its unmatched range, supporting maximum operator productivity in the harshest environments.

Manufacturer Part Number
1981IFR-3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless

Radio/Range: 2.4 to 2.5 GHz (ISM Band) Adaptive Frequency Hopping Bluetooth v2.1: Class 1: 100m (330’) line of sight
Data Rate (Transmission Rate): Up to 1 Mbps
Battery: 2000 mAh Li-ion minimum

Mechanical / Electrical

Dimensions (LxWxH): 133 mm x 75 mm x 195 mm (5.2” x 2.9” x 7.6”)

Environmental

Operating Temperature: -20°C to 50°C (-4°F to 122°F)
Storage Temperature with battery: -40°C to 70°C (-40°F to 158°F)
Humidity: 0 to 95% relative humidity, non-condensing
Drop: Designed to withstand 50 2 m (6.5’) drops to concrete at -20°C
Tumble: 5,000 1m (40˝) tumbles
Environmental Sealing: IP65
Light Levels: 0 to 100,000 lux (9,290 foot-candles)
ESD: ±20Kv air discharge, ±8kV contact discharge

Scan Performance

Scan Pattern: Area Image
Scan Angle: Horizontal TBD; Vertical TBD
Symbol Contrast: TBD minimum reflectance difference
Warranty: 3 year factory warranty (Note: battery warranty is 1 year)