Granit 1980i Industrial-Grade Full-Range Scanner

The Granit™ 1980i wired industrial scanner features full-range area-imaging technology capable of reading both 1D and 2D barcodes from six inches (15 cm) to over 50 feet (15 meters). From poor quality 7.5 mil paper codes scanned at arm’s length to 100 mil retro-reflective codes hanging from warehouse rafters, the 198Xi is built to read virtually all barcodes across its unmatched range, supporting maximum operator productivity in the harshest environments.

Manufacturer Part Number
1980IFR-3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Detailed Specs Mechanical

Dimensions: (LxWxH) 133 mm x 75 mm x 195 mm (5.2” x 2.9” x 7.6”)

Electrical

Input Voltage: 4.0 to 5.5 VDC

Environmental

Operating Temperature: -30°C to 50°C (-22°F to 122°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Humidity: 0 to 95% relative humidity, non-condensing
Drop: Designed to withstand 50 2m (6.5’) drops to concrete at -30°C
Tumble: 5,000 1m (40˝) tumbles
Environmental Sealing: IP65
Light Levels: 0 to 100,000 lux (9,290 foot-candles)
ESD: ±20Kv air discharge, ±8kV contact discharge

Scan Performance

Scan Pattern: Area Imager
Warranty: 3 year factory warranty