The Granit™ 1980i wired industrial scanner features full-range area-imaging technology capable of reading both 1D and 2D barcodes from six inches (15 cm) to over 50 feet (15 meters). From poor quality 7.5 mil paper codes scanned at arm’s length to 100 mil retro-reflective codes hanging from warehouse rafters, the 198Xi is built to read virtually all barcodes across its unmatched range, supporting maximum operator productivity in the harshest environments.
Note:
Mechanical
Dimensions: (LxWxH) 133 mm x 75 mm x 195 mm (5.2” x 2.9” x 7.6”)
Electrical
Input Voltage: 4.0 to 5.5 VDC
Host System Interface: True RS232
Environmental
Operating Temperature: -30°C to 50°C (-22°F to 122°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Humidity: 0 to 95% relative humidity, non-condensing
Drop: Designed to withstand 50 2m (6.5’) drops to concrete at -30°C
Tumble: 5,000 1m (40˝) tumbles
Environmental Sealing: IP65
Light Levels: 0 to 100,000 lux (9,290 foot-candles)
ESD: ±20Kv air discharge, ±8kV contact discharge
Scan Performance
Scan Pattern: Area Imager
Warranty: 3 year factory warranty