DS-2DE2103-DE3/W Network Camera

This Micro-designed 2.5’’ PTZ Mini Dome Camera shows the easiest installation, adjustment and maintenance that you have ever seen. It is a fantastic and practical camera for indoor area such as the café, hotels, office lobbies and small shops etc. In addition, DS - 2DE2103/2202-DE3/W support 2X/3X zoom technology, EZVIZ Cloud P2P function and PoE&12VDC power supply. Embedded with 1/3’’ progressive scan CMOS chip makes DWDR and 1.3MP/2MP real-time resolution possible. With the pan/tilt and 2X/3X zoom Day/Night lens, the camera offers more details in the indoor environments.

Hikvision DS-2DE2103/2202-DE3/W Mini PTZ Dome C ameras also features a wide range of functions, including intrusion detection, line crossing detection, motion detection and audio exception, benefitting users with great improvement on security efficiency, more importantly, with key events / objects being recorded for further forensic needs.

Manufacturer Part Number
DS-2DE2103-DE3/W
EAN/UPC
0816783019555,816783019555,6954273609061
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: 1/3" Progressive Scan CMOS

Effective Pixels: 1280(H) × 720(V)/1920(H) × 1080(V)

Signal System: PAL/NTSC

Minimum Illumination:
F2.0, 1/1 sec, 50 IRE, AGC On : Color : 0.05 lux, B/W : 0.01 lux
F2.0,1/30 sec, 50 IRE, AGC On: Color : 0.1 lux, B/W : 0.01 lux

White Balance: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp

AGC: Auto/Manual

S/N Ratio: ≥ 52dB

BLC: ON/OFF

HLC: Support

WDR: Support

Shutter Time: 1/1~1/10,000s

Day& Night: ICR

Digital Zoom: 16X

Privacy Masking: 8 privacy masks programmable

Auto Focus: Auto / Semi-automatic / Manual

Lens

Focal Length:
3.6~11mm, 3x(DS-2DE2103-DE3/W)
3.6~8.6mm, 2x(DS-2DE2202-DE3/W)

Zoom Speed: Approx.1s(Wide~Tele)

Angle of View:
80~33 degree, 3x(DS-2DE2103-DE3/W)
80-64.5 degree, 2x(DS-2DE2202-DE3/W)

Aperture Range: F2.0

Pan & Tilt

Pan Range: Pan: 0~350°

Pan Speed: Pan Manual Speed: 0.1°~100°/s, Pan Preset Speed: 100°/s

Tilt Range: Tilt: 0°~90°

Tilt Speed: Tilt Manual Speed: 0.1°~80°/s, Tilt Preset Speed: 80°/s

Number of Preset: 300

Power loss recovery: Support

Park Action: Preset

PTZ Position Display: ON/OFF

Alarm

Alarm Input: 1

Alarm Output: 1

Alarm Actions: Preset, Recording, Relay output, Upload center, Upload FTP, Email linkage

Input & Output

Audio Input: 1 built-in microphone; 1 audio input (Mic/Line in), 2~2.4V[p-p]; output impedance: 1KΩ, ±10%

Audio Output: 1 Audio output interface

Line level, impedance: 600Ω

Network

Ethernet: 10Base -T, /100Base-TX, RJ45 Connector

Max.Image Resolution:
DS-2DE2103-DE3/W:1280×720;
DS-2DE2202-DE3/W: 1920×1080

Frame Rate:
DS-2DE2103-DE3/W: 50Hz: 25 fps (1280×720); 60Hz: 30 fps (1280×720) 
DS-2DE2202-DE3/W: 50Hz: 25 fps (1920×1080); 60Hz: 30 fps (1920×1080)

Main Stream:
DS-2DE2103-DE3/W: 50Hz: 25 fps (1280×720), 60Hz: 30 fps (1280×720);
DS-2DE2202-DE3/W: 50Hz: 25 fps (1920×1080), 60Hz: 30 fps (1920×1080)

Sub Stream:
50Hz: 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(704×480), 30fps (352×240), 30fps (176×120)

Image Compression: H.264 / MJPEG

ROI encoding: Support 2 areas with adjustable levels

Audio Compression: G.711ulaw / G.711alaw / G.726 / MP2L2

Protocols: IPv4/IPv6, HTTP, HTTPS, 802.1X, QoS, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP,IGMP, ICMP, DHCP, PPPoE

No. of Simultaneous Users: Up to 20 users

Dual Stream: Support

Mini SD Card: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording

User/Host Level: Up to 32 users,3 Levels: Administrator, Operator and User

Security Measures:
User authentication (ID and PW), 
Host authentication (MAC address)
IP address filtering

EZVIZ: Support

Client GUI

Date & Time Display: Time: Week: Date, 6 formats on the Client

Client: Support iVMS-4200

Web Browser: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +

General

Menu Language: English

Power Supply: 12V DC or PoE(Power over Ethernet)

Power Consumption: Max. 5.5W

Working Temperature/Humidity: -10℃~50℃(14℉~122℉)(indoor dome)

Protection Level: IP54, TVS 4,000V lightning protection, surge protection and voltage transient protection

Mounting: Various mounting modes optional

Dimensions: Ø120 × 83.7mm

Weight (approx.): 600g

Mount Option: Wall mount: DS-1294ZJ, Junction box: DS-1280ZJ-PT3