Redundant Power Supply for VS-3232DN/VS-6464DN

The PS-1DN is a second (redundant) power supply for the VS-3232DN and the VS-6464DN Modular Multi-Format Digital Matrix Switchers.

Manufacturer Part Number
PS-1DN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

PRODUCT DIMENSION

  • 43.69cm x 18.40cm x 8.80cm (17.20" x 7.24" x 3.46" ) W, D, H

PRODUCT WEIGHT

  • 2.6kg (5.6lbs) approx

SHIPING DIMENSION

  • 55.00cm x 29.40cm x 16.10cm (21.65" x 11.57" x 6.34" ) W, D, H

SHIPING WEIGHT

  • 3.5kg (7.6lbs) approx