GV-DFR1352 Door Frame Card Reader

The GV-DFR1352 is a card reader designed to be installed on the door frame for recognizing identification cards. Featured with the Wiegand and RS-485 outputs, the unit can be connected to any standard access control panel. GV-DFR1352 comes with a weather sealed and IP66 compliant housing for outdoor use.

Key Features

  • Card reader with weather-proof and IP66-compliant housing
  • Wiegand interface supported
  • RS-485 output: 9,600 bps, connect up to 8 GV-DFR1352 units
  • 13.56 MHz for ISO14443A (MIFARE DESFire, MIFARE Plus and MIFARE Classic)

Manufacturer Part Number
520-DFR1352-000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: 8-bit microprocessor
Frequency : 13.56 MHz for ISO14443A ( MIFARE DESFire , MIFARE Plus and MIFARE Classic )
Input Rating: 7.5V DC~12V DC, 200mA
Wiegand Interface: Wiegand 26 / 34 bit, distance 100 m (328.1ft), 24 AWG, 13V DC min., 85 °C min
RS-485: 9,600 bps, connect up to 8 GV-RK1352 / R1352 / DFR1352 units
Distance 600 m (1968.50 ft), 24 AWG, 13V DC min., 85 °C min
Power Source: DC 7.5V – 12V
LED: Red, Green and Blue LED
Beeper: Buzzer
Color: Black
Supported ID Formats: Reads GID and UID
Operating Temperature : -35 °C ~ 66 °C (-31 °F ~ 150.8 °F)
Operating Humidity: 10 ~ 90% RH (non-condensing)
Dimensions (W x H x D): 20.9 x 105.6 x 20.5mm (0.8 x 4.2 x 0.8 in)
Weight: 80 g (0.17 lb)
Ingress Protection: IP66
Certification: CE, FCC, RoHS, UL, CUL