300Mbps Wireless N Nano Router

What is the TL-WR802N?

The TL-WR802N is designed for use with tablets, smart phones, handheld game consoles and other portable electronic wireless devices. The devices, which can be powered by an external power adapter or USB connection to a computer, can conveniently connect to the Internet and share the connection around an average sized room at 300Mbps. The device’s tiny size makes it ideal for use on the road and is powerful enough to satisfy almost any basic wireless application requirement.

Portable and Compact – Ideal for Home and Travel Use

The TL-WR802N is the perfect travel companion for anyone who needs fast, easy Internet access on the go. Portable and compact design easily fits into a pocket or the palm of your hand. Simply plug a hotel room’s WAN cable into the port provided and enter a default password to instantly create a wireless hotspot in the room.

Manufacturer Part Number
TL-WR802N
EAN/UPC
0845973071714,845973071714,6935364071714
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

  • Interface:
    • 1 10/100Mbps WAN/LAN Port
    • 1 Micro USB Port
    • 1 Reset Button
  • Wireless Standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
  • Dimensions ( W x D x H ): 2.2 x 2.2 x 0.7 in. (57 x 57 x18 mm)
  • Antenna Type: On-Board
WIRELESS FEATURES
  • Frequency: 2.4-2.4835GHz
  • Signal Rate:
    • 11n: Up to 300Mbps(dynamic)
    • 11g: Up to 54Mbps(dynamic)
    • 11b: Up to 11Mbps(dynamic)
  • Reception Sensitivity:
    • 270M: -65dBm@10% PER
    • 130M: -70dBm@10% PER
    • 108M: -82dBm@10% PER
    • 54M: -73dBm@10% PER
    • 11M: -82dBm@8% PER
    • 6M: -86dBm@10% PER
    • 1M: -90dBm@8% PER
  • Transmit Power:
    • CE: <20dBm(2.4GHz)
    • FCC: <30dBm
  • Wireless Modes: Router Mode, Repeater Mode, Client Mode, AP Mode, WISP Router Mode
  • Wireless Functions: Enable/Disable Wireless Radio, WMM, Wireless Statistics
  • Wireless Security: 64/128/152-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK
SOFTWARE FEATURES
  • WAN Type: Dynamic IP/Static IP/PPPoE/PPTP/L2TP
  • DHCP: Server, Client, DHCP Client List, Address Reservation
  • Quality of Service: WMM, Bandwidth Control
  • Port Forwarding: Virtual Server, Port Triggering, UPnP, DMZ
  • Dynamic DNS: DynDns, Comexe, NO-IP
  • VPN Pass-Through: PPTP, L2TP, IPSec (ESP Head)
  • Access Control: Local Management Control, Host List, Access Schedule, Rule Management
  • Firewall Security:
    • DoS, SPI Firewall
    • IP Address Filter/MAC Address Filter/Domain Filter
    • IP and MAC Address Binding
  • Management:
    • Access Control
    • Local Management
    • Remote Management
OTHERS
  • Certification: CE, FCC, RoHS
  • Package Contents:
    • TL-WR802N
    • Power Adapter
    • USB Cable
    • Ethernet cable
    • Quick Installation Guide
    • Resource CD
  • System Requirements: Microsoft® Windows® 98SE, NT, 2000, XP, Vista™ or Windows 8.1/8/7, MAC®OS, NetWare®, UNIX® or Linux
  • Environment:
    • Operating Temperature: 0℃~40℃ (32℉~104℉)
    • Storage Temperature: -40℃~70℃ (-40℉~158℉)
    • Operating Humidity: 10%~90% non-condensing
    • Storage Humidity: 5%~90% non-condensing