Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
HARDWARE FEATURES
- Interface: PCI Express
- Dimensions (W X D X H): 4.5 × 4.8 × 0.8 in. (115.2 × 120.8 × 21.5 mm)
- Antenna Type: Omni Directional
WIRELESS FEATURES - Wireless Standards: IEEE 802.11ac, IEEE 802.11a, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
- Frequency:
- Signal Rate:
- 5GHz
- 11ac: Up to 1300Mbps(dynamic)
- 11a: Up to 54Mbps(dynamic)
- 2.4GHz
- 11n: Up to 600Mbps(dynamic)
- 11g: Up to 54Mbps(dynamic)
- 11b: Up to 11Mbps(dynamic)
- Reception Sensitivity:
- 5GHz:
- 11a 6Mbps: -85dBm
- 11a 54Mbps: -68dBm
- 11ac HT20: -59dBm
- 11ac HT40: -54dBm
- 11ac HT80: -51dBm
- 2.4GHz:
- 11b 11Mbps: -80dBm
- 11g 54Mbps: -68dBm
- 11n HT20: -64dBm
- 11n HT40: -61dBm
- Transmit Power: <20dBm (EIRP)
- Wireless Modes: Ad-Hoc / Infrastructure mode
- Wireless Security: Support 64/128 bit WEP, WPA-PSK/WPA2-PSK, 802.1x
- Modulation Technology: DBPSK, DQPSK, CCK, OFDM, 16-QAM, 64-QAM, 256-QAM
OTHERS - Certification: CE, FCC, RoHS
- Package Contents:
- Wireless Adapter Archer T9E
- Resource CD
- Quick Installation Guide
- System Requirements: Windows 8.1 (32/64bits), Windows 8 (32/64bits), Windows 7 (32/64bits), Windows XP(32/64bits)
- Environment:
- Operating Temperature: 0℃~40℃ (32℉~104℉)
- Storage Temperature: -40℃~70℃ (-40℉~158℉)
- Operating Humidity: 10%~90% non-condensing
- Storage Humidity: 5%~90% non-condensing