Embedded Plug & Play NVR

VIVOTEK ND8322P is a Linux embedded 8-CH standalone NVR with 8-port 802.3af Compliant PoE, allowing connection with PoE cameras for a max. 80 W power supply. ND8322P also features "One Button Setup" with its plug- &-play and auto-setup functionality, making this advanced unit surprisingly simple to install, and suitable for any small-scale video surveillance applications.

Manufacturer Part Number
ND8322P
EAN/UPC
4712123674650
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Information
Model : ND8322P

System
OS : Embedded Linux
CPU : ARM Processor
Flash : 256MB
RAM : 1GB
Watchdog : Hardware + Software
Power Restoration : System Restart Automatically after Power Recovery

Storage
HDD Devices : Internal x2
HDD Max. Capacity : 6TB x2
Disk Management : Create, Format and Remove Disk
HDD S.M.A.R.T

Video
Video Output : 1 x HDMI, 1 x VGA
Resolution : 1920 x 1080, 1280 x 720
Graphics Decoder : Hardware decoding
Decording Capacity : H.264:
2560 x 1920 @ 30 fps (1-CH)
1920 x 1080 @ 120 fps (4-CH)
1280 x 720 @ 240 fps (8-CH)
Camera Position : Change the viewcell position on the Live View screens

External Interface

USB Interface : Front: 2 (USB 2.0)
Back: 1 (USB 2.0)
Alarm In : 8
Alarm Out : 4
Audio : 1 x 3.5 Phone Jack Audio Output 1 x 3.5 Phone Jack Audio Input (Reserved)
External HDD : 1 x eSATA Port
RS232 : 1 Port (Reserved)
RS485 : 1 Port (Reserved)

Network
Network Interface : 1 x RJ-45 10/100/1000Mbps Ethernet interface
PoE : 8x 802.3af Compliant PoE Ports (Total Max. 80W)
Protocols : IPv4, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, SMTP, FTP, DHCP, NTP, DNS, DDNS, IP Filter

Power
Power Input : DC56V 2.5A
Power Consumption : Max. 120W
LED Indicator
LED Indicator : Power, Status, Record, HDD1, HDD2, eSATA, Ethernet, Port1~Port8

Mechanic
Form Factor : Desktop
Opateration Buttons : Power (Front) / Reset (Back)
Dimensions : 360 mm (W) x 311 mm (D) x 44 mm (H)
Weight : 2.7 kg (without HDD)
Operating Temperature : 0°C ~ 40°C (32°F ~ 104°F)
Humidity : 0~95%

General
Safety Certifications : CE, LVD, FCC, VCCI, C-Tick
Warranty : 24 months
Client PC Requirements
Operating System : Microsoft Windows OS:
XP/Vista/7/8/2008/2012
CPU : Intel Celeron or above
Memory : 2 GB or above
Ethenet : 10/100Mbps
Display Resolution : 1024 x 768 pixels or above
Web Browser : Internet Explorer 10 (32 bit) or above
Software AP : Installation Wizard 2, ST7501, VAST
Mobile APP, Tablet APP : EZconnect, iViewer (iOS)
EZconnect, iViewer (Android)

Accessories
CD : User's Manual, Quick Installation Guide (QIG), Installation Wizard 2
Others : Power Adapter, Power Cord, Quick Installation Guide, 16 x H.D.D. Screws, 4 x H.D.D. Brackets, 1 x USB Mouse, 2 x SATA Cables