AssuredSAN™ 3000 SAN Storage
Value and Capacity Storage Solutions
The AssuredSAN™ 3000 Series of data storage arrays offer value, capacity, and scalability. These data storage systems perform well for databases, email, sharepoint, as well as smaller video editing systems. The 3000 Series offers models for a range of interface options and can be easily expanded using inexpensive JBODs. 3000 Series data storage arrays are backward compatible with 4Gb Fibre Channel and 1Gb iSCSI networks. Optional DMS software for creating snapshots, copying volumes and remote replication is available.
Note:
OEM Model: 3824
AssuredSAN Channel Model: 3824C
Max Host Ports: 4 FC or 4 iSCSI
Chassis: 2U24
Capacity: 1-24TB
Max Capacity with JBODs: 96TB
Performance: 3300 MG/s reads, 2400 MB/s writes
Drive Support: SAS 10K, 15K, Nearline
Drive Size: 2.5″
Options: AssuredSnap, Copy, Remote