AssuredSAN 3834 SAN Array

AssuredSAN™ 3000 SAN Storage
Value and Capacity Storage Solutions

The AssuredSAN™ 3000 Series of data storage arrays offer value, capacity, and scalability. These data storage systems perform well for databases, email, sharepoint, as well as smaller video editing systems. The 3000 Series offers models for a range of interface options and can be easily expanded using inexpensive JBODs. 3000 Series data storage arrays are backward compatible with 4Gb Fibre Channel and 1Gb iSCSI networks. Optional DMS software for creating snapshots, copying volumes and remote replication is available.

Manufacturer Part Number
D3834CN72007BA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OEM Model: 3834

AssuredSAN Channel Model: 3834C

Max Host Ports: 4 FC or 4 iSCSI

Chassis: 2U12

Capacity: 1-72TB

Max Capacity with JBODs: 288TB

Performance: 3300 MG/s reads, 2400 MB/s writes

Drive Support: SAS 15K, Nearline

Drive Size: 3.5″

Options: AssuredSnap, Copy, Remote