Charge two iPad tablets simultaneously, using your car charge port and our high-powered charger. Do you carpool to work and need to flip a coin to see who will get to charge their tablet on the way to the office? Do you need to charge your tablet and phone at the same time, so that they’re both ready to use by the time you reach your destination?
Whatever your situation, this dual-port car charger offers a high-powered solution for charging two mobile devices simultaneously, while you’re on the road.
Simultaneous charging
You can charge any Lightning™ mobile device, including your iPad® or iPhone®, using this convenient 2-in-1 adapter. Plus, since the cable is attached directly to the charger, it won’t ever get lost in your vehicle, or be just out of reach while you’re driving.
The integrated USB port gives you the option to charge an additional Apple® device, including a second iPad, at the same time, through either a separate or .
Don’t have a second Apple device? You can also charge Micro USB or Mini USB-enabled mobile devices with this adapter, such as a smartphone, tablet, or GPS using a USBHAUBMB1MW" text="Mini/Micro USB cable.
High-powered charging
No matter what you choose to charge, you can always be sure you have the correct charge available for all your mobile devices.
Each charge port provides 2.1A of power to assure that you have enough power to charge everything from a phone to a tablet. Whether you’re charging two tablets at the same time or charging a phone and a tablet, you can be sure all of your mobile devices are ready when you need them.
The durable USBLT2PCARB black dual-port car charger is backed by StarTech.com's 2-year warranty to ensure dependable performance.
Note:
Specifications:
Warranty Information Warranty: 2 Years
Hardware Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Connector(s) :
Connector A: 1 - Automobile Cigarette Lighter (12V AUX)
Connector B:
1 - Apple Lightning Connector (8-pin) Male
1 - USB A (4 pin) Female
Physical Characteristics:
Color: Black
Product Height: 1 in [25 mm]
Product Length: 13.4 in [340 mm]
Product Weight: 1.8 oz [50 g]
Product Width: 1.4 in [35 mm]
Power:
Input Current: 2.2 ~ 1.2A
Input Voltage: 12 ~ 24 DC
Output Current:
Port 1 - 2.1A
Port 2 - 2.1A
Output Voltage: 5 DC
Packaging Information Package Quantity: 1
Shipping (Package) Weight: 2.2 oz [63 g]
What's in the Box Included in Package: 1 - Lightning Car Charger with additonal USB Charge Port - High Power 21 Watt / 4.2 Amp