Connect a high-powered server to a power distribution unit. This C13 to C20 power cord from StarTech.com features 14 AWG wire that's suitable for high-power connections, making it perfect for server application and connecting to a Power Distribution Unit (PDU).
Designed and constructed of high-quality materials, the PXTC13C20143 power cord is backed by our lifetime warranty.Note:
Specifications:
Warranty Information:
Warranty: Lifetime
Hardware:
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: SJT
Number of Conductors: 3
Connector(s):
Connector A: 1 - IEC 60320 C13 Power
Connector B: 1 - IEC 60320 C20 Power
Physical Characteristics:
Cable Length: 3 ft [0.9 m]
Color: Black
Product Length: 3 ft [0.9 m]
Product Weight: 0.8 oz [24 g]
Wire Gauge: 14 AWG
Power:
Input Current: 15 A
Input Voltage: 125 AC
Packaging Information:
Package Quantity: 1
Shipping (Package) Weight: 0.8 oz [24 g]
What's in the Box
Included in Package: 1 - 3 ft 14 AWG Computer Power Cord - C13 to C20