1 m Orange Cat5e Snagless RJ45 UTP Patch Cable - 1m Patch Cord

Make Fast Ethernet network connections using this high-quality Cat5e cable, with Power-over-Ethernet capability. The 45PAT1MOR Cat5e patch cable (1m) meets or exceeds all Cat 5e cable specifications to ensure reliable Ethernet network connections, and features a durable orange PVC jacket that enables you to color code your network cable runs as needed.

To ensure long-lasting performance, this high-quality Cat5e patch cable features a snagless design that protects the RJ45 connector clips from damage and makes the cable less prone to snagging during installation. The cable also features molded PVC strain relief that prevents the RJ45 connector termination points from bending at sharp angles, reducing the risk of cable failure.

Constructed of only top quality materials, this Cat5e patch cord delivers reliable performance and is backed by our lifetime warranty.

100% copper for outstanding value

Get the highest value for your cable investment with our Cat 5e cables, each one manufactured using high-quality copper conductors.

24-gauge wire for high-performance network connection

Ensure high-performance capability for your demanding Ethernet applications, such as Power-over-Ethernet, using cables that include 24 AWG copper.

50-micron gold connectors provide peak conductivity

Rely on our RJ45 connectors to deliver optimum conductivity while eliminating signal loss due to oxidation or corrosion.

Manufacturer Part Number
45PAT1MOR
EAN/UPC
0065030860192,065030860192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Lifetime
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: Snag-less
Fire Rating: CM Rated
Number of Conductors: 4 pair UTP
Cable Rating: CAT5e - 350 MHz
Connector A: 1 - RJ-45 Male
Connector B: 1 - RJ-45 Male
Cable Length: 1 m [3.3 ft]
Color: Orange
Product Length: 1 m [3.3 ft]
Product Weight: 40 g [1.4 oz]
Wire Gauge: 24 AWG
Package Quantity: 1
Shipping (Package) Weight: 50 g [1.8 oz]
Included in Package: 1 - 1m Orange Snagless Cat5e UTP Patch Cable