Sine wave tower uninterruptible power supply (UPS) offers network-grade power protection for your critical server, network and telecommunications equipment. Line-interactive UPS with built-in, auto-voltage regulation (AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption. 95 percent line-mode efficiency offers reduced heat emissions and operating costs. Network management interfaces support communications via USB and RS-232 network interfaces. HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X operating systems. Network communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions.
Note:
Specifications
OUTPUT
Output Volt Amp Capacity (VA): 1500
Output kVA Capacity (kVA): 1.5
Output Watt Capacity (Watts): 900
Nominal Output Voltage(s) Supported: 100V; 110V; 120V
Nominal Voltage Details: 120V default (voltage selection via back panel switches)
Frequency Compatibility: 50 / 60 Hz
Frequency Compatibility Details: Automatic frequency selection
Output Voltage Regulation (Line Mode): -13%, + 15%
Output Voltage Regulation (Battery Mode): +/- 5%
Output Receptacles: (8) 5-15R
Output AC Waveform (AC Mode): Sine wave
Output AC Waveform (Battery Mode): Pure Sine wave
INPUT
Rated input current (Maximum Load): 10.1A (120V), 9.3A (110V), 8.6A (100V)
Nominal Input Voltage(s) Supported: 100V AC; 110V AC; 120V AC
UPS Input Connection Type: 5-15P
UPS Input Cord Length (ft.): 6
Recommended Electrical Service: 15A 120V
Input Phase: Single-Phase
BATTERY
Full Load Runtime (min.): 6.4 min. (900w)
Half Load Runtime (min.): 17.4 min. (450w)
DC System Voltage (VDC): 36
Battery Recharge Rate (Included Batteries): Less than 4.5 hours from 10% to 90% (typical, full load discharge)
Internal UPS Replacement Battery Cartridge: RBC36-SLT
Battery Access: Battery access door
Battery Replacement Description: Hot-swappable, user replaceable batteries
Expandable Runtime: No
VOLTAGE REGULATION
Voltage Regulation Description: Automatic voltage regulation (AVR) maintains line power operation with an input voltage range of 95 to 145 (120v), 87 to 133 (110v), 83 to 121 (100v)
Overvoltage Correction: Voltage reduction of 12% applies when input is 127 to 145 (120v), 116 to 133 (110v), 111 to 121 (100v)
Undervoltage Correction: Voltage boost of 14% applies when input is 95 to 108 (120v), 87 to 99 (110v), 83 to 90 (100v)
USER INTERFACE, ALERTS & CONTROLS
Switches:
2 Switches control off/on power status and alarm-cancel/self-test operation; rear panel protected switches support nominal voltage selection
Alarm Cancel Operation: Power-fail alarm can be silenced using alarm-cancel switch
Audible Alarm:
Audible alarm indicates power failure and overload conditions
LED Indicators:
Status LEDs indicate line power, battery power, AVR, overload and replace battery status - with a 3-LED level meter for load and battery charge level
Site Wiring Fault Indication: Rear panel site wiring fault LED
SURGE / NOISE SUPPRESSION
UPS AC Suppression Joule Rating: 570
UPS AC Suppression Response Time: Instantaneous
UPS Dataline Suppression: 1 line TEL/DSL (1 in / 1 out); 10/100Base T Ethernet
EMI / RFI AC Noise Suppression: Yes
PHYSICAL
Primary Form Factor: Tower
UPS Power Module Dimensions (hwd, in.): 10.2 x 6.8 x 13.2
UPS Power Module Weight (lbs.): 45
UPS Shipping Dimensions (hwd / in.): 14 x 9.8 x 18.5
Shipping Weight (lbs.): 49.2
Cooling Method: Fan
UPS Housing Material: Steel
ENVIRONMENTAL
Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius.
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius.
Relative Humidity: 5 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 107
AC Mode Efficiency Rating (100% Load): 95%
COMMUNICATIONS
Communications Interface: DB9 Serial; USB (HID enabled)
Network Monitoring Port Description: Supports detailed monitoring of UPS and site power conditions
PowerAlert Software: Available from www.tripplite.com
Communications Cable: USB cabling included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications.
Network UPS Tools Compatibility: NUT compatible. See the full list of Tripp Lite NUT compatible UPS systems at http://www.networkupstools.org/stable-hcl.html?manufacturer=Tripp Lite
LINE / BATTERY TRANSFER
Transfer Time: 4 milliseconds
Low Voltage Transfer to Battery Power (Setpoint): 95V (120V), 87V (110V), 83V (100V)
High Voltage Transfer to Battery Power (Setpoint): 145V (120V), 133V (110V), 121V (100V)
SPECIAL FEATURES
Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Hot swappable batteries
CERTIFICATIONS
UPS Certifications: Meets FCC Part 15 Category A (EMI); ROHS (Restriction of Hazardous Substances); Tested to CSA (Canada); Tested to NOM (Mexico); Tested to UL1778 (USA)
WARRANTY
Product Warranty Period (Worldwide): 2-year warranty, 3 year with registration. Note:Registration is required for 3-year warranty.
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance