32GB DDR4 SDRAM Memory Module

Crucial Ballistix Elite DDR4
Outplay. Outmatch. Outlast. The future of performance memory is here.

To max out performance in the final days of DDR3 technology, you needed the right processor, the right motherboard, a PhD in overclocking, and the willingness to surrender everything in your wallet. Not anymore.

Crucial Ballistix Elite DDR4 memory cracks the DDR3 performance limit and debuts at 2666 MT/s – and that’s just getting started. Feed your 8-cores and draw upon some of the fastest speeds and bandwidths available.

Outplay. Open fire at 2666 MT/s

While your opponents fight petty using DDR3-1600 MT/s, obliterate them with DDR4-2666 MT/s speeds that get even faster as the technology matures. Alongside these speed gains, draw on the improved responsiveness, increased frame rates, and optimized latencies of Ballistix Elite DDR4 technology and revel in an unreal gaming experience.

Outmatch. Subjugate the opposition with 21.3 GB/s bandwidth

Flood your memory bandwidth and process up to 21.3 gigabytes per second – a feat that’s nearly impossible to achieve with DDR3 memory. Leveraging the faster burst access speeds that are only possible on DDR4 architecture, Ballistix Elite DDR4 maximizes performance with four channel memory.

Outwork. Push your memory to the edge – using less power

Ballistix Elite DDR4 memory leverages the latest advancements in efficiency technology and is engineered to run at lower voltages for inherent energy gains. Armed with a thermal sensor and our high-end Ballistix M.O.D. utility for real-time temperature monitoring, Ballistix Elite DDR4 wrings up to 40% more power efficiency out of your memory.

Outfit. Brandish your memory in style

Give your rig a next-gen facelift with a menacing black anodized heat spreader and complementary black PCB that bodes well for any color scheme. Optimized for the latest Intel® X99 boards with support for XMP 2.0 profiles, Ballistix Elite DDR4 module set up is easy: just lock and load your BIOS and get ready to win.

Manufacturer Part Number
BLE4K8G4D26AFEA
EAN/UPC
0649528770608,649528770608
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand : Ballistix
Total Capacity : 32GB Kit (4 x 8GB)
Warranty : Limited Lifetime
Specs : DDR4 PC4-21300 • 16-17-17 • Unbuffered • NON-ECC • DDR4-2666 • 1.2V • 1024Meg x 64 •
Series : Ballistix Elite
Form Factor : UDIMM
ECC : NON-ECC
Module Qty : 4
Speed : 2666 MT/S
Tracer : False
Voltage : 1.2V
DIMM Type : Unbuffered
Bullet Features : Designed for extreme enthusiasts, gamers and overclockers