K553 PRO Closed Back Studio Headphones

CLOSED BACK PERFORMANCE MEETS OPEN BACK SOUND

The K553 PRO's are closed-back, over-ear studio headphones for monitoring, mixing and mastering. Their unique performance results from the perfect balance between the noise-isolating qualities of a closed-back headphones and the spacious, dimensional sound of an open-back design. The 50mm drivers provide a strong, yet accurate and distinguished bass response as needed for monitoring and mastering contemporary music. The extra large, soft ear pads ensure stress free listening over hours and the 2D-axis mechanism enables full flat folding for easy storage or handling on the road. With its low impedance drivers the K553 PRO is sensitive enough to also be used on laptops and mobile devices, so the soft high quality cable is equipped with a 3.5mm (1/8”) plug. A screw on adapter to 6.3mm (1/4”) is included.

Manufacturer Part Number
3280H00100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphone typeover-ear, closed-back

Audio frequency bandwidth12 - 28000 Hz

Sensitivity114 dB SPL/V

MAX input power200mW

Audio bandwidth20 - 20000 Hz (± 3 dB)

Rated Impedance32 Ohms

EarpadsLeatherette

Earpads replaceableyes