Ultrastar 7K6000 HUS726060ALE610 Hard Drive

Increasing Capacity Density by 50%
As petabyte (PB) growth continues to increase at a rapid pace, corporate and cloud data centers are under extreme pressure to improve the efficiency of storage. To address this data center challenge, HGST introduces Ultrastar® 7K6000, delivering up to 6TB of capacity in an industry-standard, 3.5-inch hard drive, for capacity-optimized enterprise applications. Ultrastar 7K6000 provides 50% more capacity and 30% better power efficiency in terms of Watts per terabyte (W/TB) than its predecessor, Ultrastar 7K4000. The 7K6000 is designed for all traditional and rapidly growing scale-out storage applications, including object, block and file storage architectures, providing huge capacity, the fastest 7,200 RPM performance and the best $/TB acquisition cost.

Technology Innovation Improves Storage Efficiency
Ultrastar 7K6000 also delivers greater storage efficiency through best-in-class performance, achieving up to 3X higher random write performance, thanks to HGST media cache architecture, a disk-based caching technology, which provides a large non-volatile cache on the disk. Media cache also allows for improved reliability and data integrity during unexpected power loss. Other performance-enhancing features include higher areal density for 25% faster sequential performance vs. 7K4000, and a 128MB cache buffer. The 7K6000 offers a 12Gb/s SAS (6Gb/s SATA) interface for easy integration into high performance data centers. As drive capacities increase, so does the time required to recover a failed drive in a RAID configuration. Dramatically reduce RAID rebuild times and maintain system performance during the rebuild process with the new Rebuild Assist. Learn more in our Rebuild Assist technical brief.

Data Security with Industry-Leading Quality, Reliability
Compliance and privacy requirements drive the need for increased data security. Ultrastar 7K6000 helps protect data from unauthorized use by offering security and encryption options. Instant Secure Erase (ISE) models expedite drive redeployment and retirement. Encryption models protect data with hardware-based encryption, including a Trusted Computing Group (TCG) Enterprise_A, TCG with FIPS 140-2 certification, Level 2. The Ultrastar 7K6000 is a seventh generation, 5-platter design, field proven by top server and storage OEMs, and Internet giants, and extends HGST’s long-standing tradition of reliability leadership with a 2M-hour MTBF rating and a 5-year limited warranty.

Manufacturer Part Number
0F23001-20PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model # / Part # :

  • HUS7260xxALN61y
  • HUS7260xxALE61y

Interface : SATA 6Gb/s
Capacity (GB) : 6TB / 5TB / 4TB / 2TB
Sector size (variable, Bytes/sector) : 4Kn: 4096 / 512e: 512
Max Areal Density (Gbits/sq. in.) : 703 (6TB), 599 (<6TB)
Form Factor : 3.5-inch HDD
Performance :

Data Buffer (MB) : 128
Rotational Speed (RPM) : 7200
Latency Average (ms) : 4.16
Interface transfer rate (MB/sec, max) : 600
Sustained transfer rate (MB/sec, typ.) : MB/s: 227 (6TB), 202 (<6TB) / MiB/s: 216 (6TB), 192 (<6TB)
Seek Time (read, ms, typical) : 7.6 (Read), 8.0 (Write)
Reliability :

Error Rate (non-recoverable, bits read) : 1 in 10^15
MTBF (M hours) : 2.0
Load/Unload Cycles : 600,000 (at 40ºC)
Reliability - Warranty (yrs) : 5
Acoustics :

Idle (Bels) : 2.9 (Idle), 3.6 (Operating)
Power :

Requirement : +5 VDC, +12 VDC
Low power idle (W, avg) : 7.1
Operating (W, typical) : 9.1
Power consump. efficiency index (W/GB) : 1.2W/TB / 0.0012W/GB (6TB)
Physical size :

Z-Height (mm) : 26.1
Dimensions (width x depth, mm) : 101.6 (+/-0.25) x 147
Weight (g, max) : 715
Environmental (operating) :

Ambient temperature : 5° to 60°C
Shock (half-sine wave) : 70
Vibration (5 to 500 Hz) : 0.67 (XYZ)
Environmental (non-operating) :

Ambient temperature : -40° to 70°C
Shock (half-sine wave) : 300
Vibration (5 to 500 Hz) : 1.04 (XYZ)