Elo chassis LCD monitors have a long-lasting product cycle because the enclosure is controlled by Elo specifications. Future panel improvements are therefore possible without external changes. The 1739L features a wide viewing angle panel along with a unique, injection-molded minibezel and virtually invisible water-resistant seal.
Note:
Model: 1739L
Display Size: 17.0" diagonal
Display Technology: Active matrix TFT LCD with LED backlight
Aspect Ratio: 5:4
Useful Screen Area: Horizontal: 13.3" (338 mm)
Vertical: 10.6" (270 mm)
Native (Optimal) Resolution: 1280 x 1024
Other Supported Resolutions: 1280 x 1024 at 60, 70 or 75 Hz
1280 x 960 at 60 Hz
1152 x 864 at 75 Hz
1024 x 768 at 60, 65 (Sun), 70 or 75 Hz
832 x 624 at 75 Hz (Mac)
800 x 600 at 56, 60, 72 or 75 Hz
720 x 400 at 70 Hz
720 x 350 at 70 Hz
640 x 480 at 60, 66 (Mac), 72 or 75 Hz
Colors: 16.7 million
Brightness (Typical):
LCD panel: 250 nits
AccuTouch: 200 nits
CarrollTouch: 225 nits
IntelliTouch: 225 nits
IntelliTouch Plus: 225 nits
IntelliTouch Pro: 225 nits
IntelliTouch Zero-Bezel: 225 nits
SecureTouch: 220 nits
Response Time - Total (Typical): 5 msec
Viewing Angle
(typical): Horizontal: ±85° or 170° total
Vertical: ±80° or 160° total
Contrast Ratio (Typical): 1000:1
On-Screen Display (OSD): Controls (optional remote with 1.8m cable): Auto/Sel, up, down, menu
Controls (back): menu, left, right, select, power
Settings: contrast, brightness, H/V position, RGB (color temp), clock, phase, recall
Languages: English, German, Spanish, Japanese, French
Lockouts: power, user controls
Power
Input Video Format: Analog VGA and digital DVI
Input Video Signal Connector: Female DE-15 connector, Female DVI-D, Dual-Link connector
Input Frequency: Horizontal: 31.5-80.0 kHz
Vertical: 56.3-75 Hz
Power Supply: External DC - Optional power brick (sold separately)
Input voltage DC: +12VDC ±5%
Input power connector specification (Monitor)
Type: DC Barrel Jack
Barrel inner diameter: 6.4mm (+/- 0.3mm)
Pin outer diameter: 2.0mm (+0.0 -0.1mm)
Barrel depth: 8.8mm (+/- 0.3mm)
Power connector (Power brick)
Type: DC Barrel Plug
Barrel outer diameter: 5.5mm (+/- 0.1mm)
Pin inner diameter: 2.1mm (+/-0.1mm)
Barrel length: 9.5mm (+/- 0.5mm)
Power Consumption (Typical): Monitor only: 20 W
Monitor and power brick: 22 W
Dimensions
Monitor Dimensions: Bezel versions
Width: 14.5" (368 mm)
Height: 12.0" (306 mm)
Depth: 1.9" (49 mm)
Zero-bezel versions
Width: 15.6" (397mm)
Height: 13" (332mm)
Depth: 1.8" (46.4mm)
Shipping Box Dimensions
(W x D x H): 18.11" (460 mm) x 16.10" (410 mm) x 6.89" (175 mm)
Zero-bezel versions: 18.1” (460 mm) x 15.7” (400 mm) x 6.1” (155 mm)
Weights
Weight: Actual: 8.8 lb (4.0 kg)
Shipping: 11.5 lb (5.2 kg)
Environmental
Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity
(noncondensing): Operating: 20%-80%
Storage: 10%-90%
Other
Form Factor: Open-frame
Enclosure Color: Steel/black
MTBF: 50,000 hours demonstrated
Rear mount or with included standard mounting brackets
Front mount with optional bezel (see Accessories tab for details)
Rack mount with optional bracket (see Accessories tab for details)
Flush mount with optional bezel kit (see Accessories tab for details)
Sealing: Touchscreen sealed to bezel
Touchscreen sealed to LCD