1537L 15-inch Open-Frame Touchmonitor

Elo chassis LCD monitors have a long-lasting product cycle because the enclosure is controlled by Elo specifications. Future panel improvements are therefore possible without external changes. The 1537L has a compact form factor with thin borders and multiple mounting options for easy integration. It features a high quality panel along with a unique, injection-molded minibezel with virtually invisible water-resistant seal and choice of touch technology.

Manufacturer Part Number
E001124
EAN/UPC
0834619002519,834619002519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 1537L
Display Size: 15.0" diagonal
Display Technology: Active Matrix TFT LCD with LED backlight
Aspect Ratio: 4:3
Useful Screen Area: Horizontal: 12.0" (304 mm)
Vertical: 9.0" (228 mm)
Native (Optimal) Resolution: 1024 x 768 at 60 Hz
Other Supported Resolutions: 1024 x 768 at 60, 65 (Sun), 70 or 75 Hz
832 x 624 at 75 Hz (Mac)
800 x 600 at 56, 60, 72 or 75 Hz
720 x 400 at 70 Hz
720 x 350 at 70 Hz
640 x 480 at 60, 66 (Mac), 72 or 75 Hz
512 x 256 at 60 Hz
512 x 247 at 60 Hz
Colors: 16.2 million
Brightness(Typical):
LCD panel: 250 nits 
AccuTouch: 200 nits
CarrollTouch: 225 nits
IntelliTouch: 225 nits
IntelliTouch Plus: 225 nits
IntelliTouch Pro: 225 nits
IntelliTouch Zero-Bezel: 225 nits
SecureTouch: 225 nits
Response Time - Total (Typical): 16 msec
Viewing Angle 
(Typical): Horizontal: ±80° or 160° total
Vertical: 70° or 140° total
Contrast Ratio (typical): 700:1
On-Screen Display (OSD): Controls (optional remote with 1.8m cable): Auto/Sel, up, down, menu
Controls (back): menu, up, down, select, power
Settings: contrast, brightness, H/V position, RGB (color temp), clock, phase, recall
Languages: English, German, Spanish, Japanese, French
Lockouts: power, user controls

Power

Input Video Format: Analog VGA and digital DVI
Input Video Signal Connector: Female DE-15 connector
Female DVI-D, Dual-Link connector
Input Frequency: Horizontal: 31.5-60.2 kHz
Vertical: 56.3-75 Hz
Power Supply: External DC - Optional power brick (sold separately)
Input voltage DC: +12VDC ±5% 
Input power connector specification (on Monitor) 
Type: DC Barrel Jack 
Barrel inner diameter: 6.4mm (+/- 0.3mm) 
Pin outer diameter: 2.0mm (+0.0 -0.1mm) 
Barrel depth: 8.8mm (+/- 0.3mm) 
Power connector (on Power brick) 
Type: DC Barrel Plug 
Barrel outer diameter: 5.5mm (+/- 0.1mm) 
Pin inner diameter: 2.1mm (+/-0.1mm) 
Barrel length: 9.5mm (+/- 0.5mm)
Power Consumption (Typical): Monitor only: 20W
Monitor and power brick: 22W

Dimensions

Monitor Dimensions
(W x D x H): 13.2" (336 mm) x 1.6" (41 mm) x 10.4" (264 mm)
Shipping Box Dimensions 
(W x D x H): Bezel versions : 16.14" (410 mm) x 6.50" (165 mm) x 14.17" (360 mm)
IntelliTouch Pro : 14.29" (363 mm) x 1.1" (29 mm) x 11.4" (290 mm)
IntelliTouch ZB : 14.3" (364 mm) x 1.6" (41.5 mm) x 11.5" (291mm)

Weights

Weight: Actual: 6.6 lb (3.0 kg)
IntelliTouch Pro: Actual: 5.7 lbs (2.6 kg)

Shipping: 9.7 lb (4.4 kg)
IntelliTouch Pro: Shipping: 8.8 lbs (4 kg)

Environmental

Temperature: Operating: 0°C to 40°C (32°F to 104°F) 
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity (non-condensing): Operating: 20%-80%
Storage: 10%-90%

Other

Form Factor: Open-frame
Enclosure Color: Steel/black
MTBF: 50,000 hours demonstrated
Form Factor: Open-frame
Enclosure Color: Steel/black
MTBF: 50,000 hours demonstrated
SealingTouchscreen sealed to bezel
Touchscreen sealed to LCD