Elo chassis LCD monitors have a long-lasting product cycle because the enclosure is controlled by Elo specifications. Future panel improvements are therefore possible without external changes. The 1537L has a compact form factor with thin borders and multiple mounting options for easy integration. It features a high quality panel along with a unique, injection-molded minibezel with virtually invisible water-resistant seal and choice of touch technology.
Note:
Model: 1537L
Display Size: 15.0" diagonal
Display Technology: Active Matrix TFT LCD with LED backlight
Aspect Ratio: 4:3
Useful Screen Area: Horizontal: 12.0" (304 mm)
Vertical: 9.0" (228 mm)
Native (Optimal) Resolution: 1024 x 768 at 60 Hz
Other Supported Resolutions: 1024 x 768 at 60, 65 (Sun), 70 or 75 Hz
832 x 624 at 75 Hz (Mac)
800 x 600 at 56, 60, 72 or 75 Hz
720 x 400 at 70 Hz
720 x 350 at 70 Hz
640 x 480 at 60, 66 (Mac), 72 or 75 Hz
512 x 256 at 60 Hz
512 x 247 at 60 Hz
Colors: 16.2 million
Brightness(Typical):
LCD panel: 250 nits
AccuTouch: 200 nits
CarrollTouch: 225 nits
IntelliTouch: 225 nits
IntelliTouch Plus: 225 nits
IntelliTouch Pro: 225 nits
IntelliTouch Zero-Bezel: 225 nits
SecureTouch: 225 nits
Response Time - Total (Typical): 16 msec
Viewing Angle
(Typical): Horizontal: ±80° or 160° total
Vertical: 70° or 140° total
Contrast Ratio (typical): 700:1
On-Screen Display (OSD): Controls (optional remote with 1.8m cable): Auto/Sel, up, down, menu
Controls (back): menu, up, down, select, power
Settings: contrast, brightness, H/V position, RGB (color temp), clock, phase, recall
Languages: English, German, Spanish, Japanese, French
Lockouts: power, user controls
Power
Input Video Format: Analog VGA and digital DVI
Input Video Signal Connector: Female DE-15 connector
Female DVI-D, Dual-Link connector
Input Frequency: Horizontal: 31.5-60.2 kHz
Vertical: 56.3-75 Hz
Power Supply: External DC - Optional power brick (sold separately)
Input voltage DC: +12VDC ±5%
Input power connector specification (on Monitor)
Type: DC Barrel Jack
Barrel inner diameter: 6.4mm (+/- 0.3mm)
Pin outer diameter: 2.0mm (+0.0 -0.1mm)
Barrel depth: 8.8mm (+/- 0.3mm)
Power connector (on Power brick)
Type: DC Barrel Plug
Barrel outer diameter: 5.5mm (+/- 0.1mm)
Pin inner diameter: 2.1mm (+/-0.1mm)
Barrel length: 9.5mm (+/- 0.5mm)
Power Consumption (Typical): Monitor only: 20W
Monitor and power brick: 22W
Dimensions
Monitor Dimensions
(W x D x H): 13.2" (336 mm) x 1.6" (41 mm) x 10.4" (264 mm)
Shipping Box Dimensions
(W x D x H): Bezel versions : 16.14" (410 mm) x 6.50" (165 mm) x 14.17" (360 mm)
IntelliTouch Pro : 14.29" (363 mm) x 1.1" (29 mm) x 11.4" (290 mm)
IntelliTouch ZB : 14.3" (364 mm) x 1.6" (41.5 mm) x 11.5" (291mm)
Weights
Weight: Actual: 6.6 lb (3.0 kg)
IntelliTouch Pro: Actual: 5.7 lbs (2.6 kg)
Shipping: 9.7 lb (4.4 kg)
IntelliTouch Pro: Shipping: 8.8 lbs (4 kg)
Environmental
Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity (non-condensing): Operating: 20%-80%
Storage: 10%-90%
Other
Form Factor: Open-frame
Enclosure Color: Steel/black
MTBF: 50,000 hours demonstrated
Form Factor: Open-frame
Enclosure Color: Steel/black
MTBF: 50,000 hours demonstrated
SealingTouchscreen sealed to bezel
Touchscreen sealed to LCD