50” Diag. Android LED HDTV

Extraordinary clarity and color

Suddenly, everything looks better. All of your existing sports, TV shows and movies are upscaled to super clear quality. Even YouTube® clips and smartphone videos are enhanced with stunning results. The X-Reality™ PRO picture engine analyzes and refines color, clarity and contrast in real time for a beautifully natural picture.

Dynamic contrast

Edge LED backlighting with frame dimming enhances brightness and contrast. Rather than illuminating the entire screen, contrast is boosted in just the right areas for a more realistic picture.

A smarter TV

The familiarity of Android™ comes to the biggest screen in your home, and it’s so much more than just ‘Smart TV.’ It is apps, games, casting, voice search, and personalization powered by Android TV.

More apps

The things you love doing on your tablet or smartphone can now be enjoyed on your TV. Log into your Google account once to access a huge collection of apps, games and content from Google Play™.

Just say what you want

Say “action movies” or “today’s weather” and let Android™ TV do the work. Voice search helps you quickly find what you want. Simply speak into the optional One-Flick remote or your compatible mobile phone.

Google Cast ready

Google Cast™ is like having Chromecast built into the TV. Cast your favorite entertainment apps, including HBO GO, Showtime Anywhere, MLB.tv and more, from your Android or iOS device, Mac or Windows computer, or Chromebook to the TV.

Your personalized TV

Personalized content recommendations from Google Play™, YouTube and supported apps appear automatically in your home screen.

Stream PS3™ games directly to your TV

Bring the immersive world of PlayStation®directly to your TV with PlayStation™ Now. Play select PlayStation®3 games like you stream TV shows and movies – streamed directly to your TV. Connect a DUALSHOCK® 4 controller to your TV and choose from a variety of game rental periods.

Manufacturer Part Number
KDL50W800C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

3D Features

  • 3D Format Support : Yes (2K only)
  • 3D : Active

Audio

  • Audio Power Output : 10W + 10W
  • Speaker Configuration : 2ch, Full Range (30 x 80 mm) x 2
  • Speaker Position : Down Firing
  • Speakers (Total) : Bass Reflex

Audio Features

  • Sony Original Surround : S-Force Front Surround
  • Headphone/Speaker Link : Yes
  • Clear Phase : Yes
  • Signal-to-Sound Architecture : Yes
  • Digital Out Format : Dolby Digital, DTS, PCM
  • Auto Mute (on no signal) : Yes
  • Sound Mode : Standard; Cinema; Live Football; Music
  • S-Master : S-Master Digital Amplifier
  • Advanced Auto Volume : Yes
  • Stereo System : MTS (AUTO SAP)
  • Audio Out : Fixed / Variable
  • Dolby® : Dolby Digital, Dolby Digital Plus, Dolby Pulse
  • 5.1 Channel Audio Out : Yes

Convenience Features

  • On/Off Timer : Yes
  • Auto Shut-off : Yes
  • On-Screen Display for External Input : Yes
  • Info Banner : Yes
  • Parental Control : Yes
  • Channel Block (with password) : Analog & Digital
  • Auto Photo Mode : Yes
  • BRAVIA® Sync™ : Yes
  • Twin Picture : PAP (2 size) / PIP
  • USB Play (Contents) : MPEG1 / MPEG2PS / MPEG2TS / AVCHD / MP4Part10 / MP4Part2 / AVI(XVID) / AVI(MotinJpeg) / MOV / WMV / MKV / WEBM / 3GPP / MP3 / WMA / WAV / JPEG / RAW(ARW)
  • Scene Select : Auto / Auto 24P / Off
  • Show/Hide Channels : Yes
  • Label Inputs : Yes
  • USB Play : Yes
  • Channel Jump : Yes
  • On-Screen Clock : Yes
  • Edit Channel Labels : Yes
  • Channel Surf : Yes
  • Multiple Language Display : English; Spanish; French
  • Sleep Timer : Yes

Customizing Capability

  • RS-232C Control : Yes

Design Features

  • Illumination LED : Yes
  • Stand Design : Silver Mirror Shaft

Display

  • Screen Size (measured diagonally) : 50"(49.5")
  • Display Resolution : Full HD
  • Viewing Angle (Up/Down) : (89/89) degree
  • Aspect Ratio : 16:9
  • Screen Size (cm) : 125.7 cm
  • Viewing Angle (Right/Left) : (89/89) degree

Display Features

  • Backlight Type : Edge LED
  • Display Device : LCD
  • Dimming Type : Frame Dimming

Energy Saving & Efficiency

  • Power Saving Modes : Yes
  • Energy Star® compliant : Yes
  • Dynamic Backlight Control : Yes
  • Power Consumption (On Mode) for Energy Star : 44.60W
  • Power Consumption (Standby Mode) for Energy Star : 0.42W
  • Backlight Off Mode : Yes

General Features

  • Hotel Mode Menu : Yes
  • Closed Captions (CC) : Analog; Digital
  • Demo Mode : Yes
  • Finish (Surface Color) : Black
  • ARC HDMI (Audio Return Channel) : Yes

Inputs and Outputs

  • Subwoofer Out : 1 (Side / Hybrid w/ HP and Audio Out)
  • Analog Audio Input(s) (Total) : 1 (Rear)
  • Component Video (Y/Pb/Pr) Input(s) : 1 (Bottom / Hybrid)
  • Audio Out : 1 (Side / Hybrid w/ HP and Subwoofer Out)
  • USB 2.0 : 2port
  • Composite Video Input(s) : 1 (Rear Hybrid w/ Component)
  • AC Power Input : AC Adapter
  • HDMI™ Connection(s) (Total) : 4
  • Headphone Output(s) : 1 (Side / Hybrid w/ Audio Out and Subwoofer Out)
  • Ethernet Connection(s) : 1 (Rear)
  • MHL version : Ver 2
  • HDCP : HDCP 1.4
  • MHL : Yes
  • RF Connection Input(s) : 1 (Bottom)
  • HDMI PC Input Format : 640x480@60Hz; 800x600@60Hz; 1280x768@60Hz-R; 1280x768@60Hz; 1360x768@60Hz; 1024x768@60Hz; 1280x1024@60Hz; 1920x1080@60Hz
  • RS-232C Input(s) : 1 (Bottom / Mini Jack)
  • Digital Audio Output(s) : 1 (Rear)
  • HDMI™ PC Input : Yes

Network Features

  • Wi-Fi Standard : a/b/g/n
  • Wi-Fi Frequency : 2.4GHz / 5GHz
  • Wi-Fi Direct : Yes
  • Internet EPG : Yes
  • TV Tweet : Yes
  • One-touch mirroring : Yes (Ready)
  • TV SideView™ : Yes
  • Screen mirroring(Miracast) : Yes
  • Related Search : Yes
  • Search : Yes (Android basic function)
  • Photo Sharing Plus / Photo Share : Yes
  • Net AD : Yes (depends on ad provider on that region)
  • DLNA Content : MPEG1 / MPEG2PS / MPEG2TS / AVCHD / MP4Part10 / MP4Part2 / AVI(XVID) / AVI(MotinJpeg) / MOV / WMV / MKV / WEBM / 3GPP / MP3 / WMA / LPCM / JPEG / FLAC
  • Wireless LAN : Integrated
  • Opera Apps (System) : Yes
  • Wi-Fi Certified : Yes
  • Internet Browser : Yes(Opera)

Power

  • Power Consumption (in Standby) : 120V : 0.45W / 240V : 0.50W
  • Power Requirements (voltage) : DC 19.5V
  • Power Consumption (in Operation) max. : 94W

Regulation and Standards Compliance

  • VESA® Hole Spacing Compatible : Yes

Sensing Features

  • LightSensor™ Technology : Yes

Service and Warranty Information

  • Limited Warranty Term : 12 months

TV System

  • TV System (Analog) : M
  • Number of Tuners (Terrestrial/Cable) : 1 (Digital / Analog)
  • Channel Coverage (Analog) : VHF: 2-13 / UHF: 14-69 / CATV: 1-135
  • Channel Coverage (Digital Terrestrial) : VHF: 2-13 / UHF: 14-69
  • TV System (Digital Terrestrial) : ATSC
  • TV System (Digital Cable) : Clear QAM
  • Channel Coverage (Digital Cable) : CATV: 1-135
  • Color System : NTSC

Video

  • Video Signal : 1080/24p (HDMI only); 1080/60i; 1080/60p; 480/60i; 480/60p; 720/60p; 1080/30p (HDMI only); 720/30p (HDMI only); 720/24p (HDMI only)

Video Features

  • Blinking Type : Frame Blinking
  • Wide Mode : Full; Normal; Wide Zoom; Zoom; Normal / Full1 / Full2 for PC
  • 4:3 Default : Yes
  • PhotoTV HD : Yes
  • Picture Mode : Vivid; Standard; Custom; Cinema Pro; Cinema Home; Sport; Animation; Photo-Vivid; Photo-Standard; Photo-Custom; Game; Graphics
  • 24p True Cinema™ Technology : Yes
  • Auto Wide : Yes
  • CineMotion® Reverse 3:2 Pulldown Technology : Yes
  • Video Processing : X-Reality PRO
  • Live Color™ Technology : Yes
  • Advanced Contrast Enhancer (ACE) : Yes
  • Motionflow™ Technology : Motionflow XR 960

Weights and Measurements

  • Packaging (Approx.) : Carton dimensions: 47 7/8 x 30 1/8 x 6 1/8 in (1214 x 764 x 155 mm) Carton weight: 52.9 lbs (24.0 kg)
  • Dimensions (Approx.) : TV only: 44 x 25 3/4 x 2 3/8(1/2) in (1116 x 654 x 59(12.6) mm) TV with stand: 44 x 27 1/4 x 7 5/8 in (1116 x 691 x 191 mm)
  • Weight (Approx.) : TV only: 30.2 lbs (13.7 kg) TV with stand: 32.2 lbs (14.6 kg)