Blu-ray Disc Player with Streaming Services and Built-in Wi-Fi

THE CONTENT YOU WANT AT YOUR FINGERTIPS

Bring the best Internet services direct to your TV—no computer required. Instantly access movies and TV shows, news and the world’s largest library of HD movies in 1080p.

PLAYS BLU-RAY

Make the most of your HDTV. Blu-ray disc playback delivers exceptional Full HD 1080p video performance along with stunning hi-definition sound.

Manufacturer Part Number
BP350
EAN/UPC
0719192597129,719192597129,8806087227291
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PREMIUM CONTENT PROVIDERS

  • Netflix®: Yes
  • Amazon Instant Video®: Yes
  • Hulu Plus®: Yes
  • Vudu®: Yes
  • Pandora®: Yes
  • Youtube®: Yes
  • MLB.tv®: Yes
  • Spotify®: Yes
  • Rhapsody®: Yes
  • vTuner®: Yes
  • AP®: Yes
  • Facebook®: Yes
  • Twitter®: Yes
  • Viewster®: Yes

FEATURES

  • SIMPLINK: Yes
  • USB Playback: Yes
  • Music Flow CD/USB Source: Yes
  • LG AV Remote App: Yes
  • External HDD Playback: Yes
  • 1080p Upscaling: Yes
  • Noise Reduction: Yes
  • NTSC⇔PAL Conversion: Yes

DIMENSIONS & WEIGHTS

  • Unit Dimensions (W x H x D): 10.6" x 1.7" x 7.7"
  • Shipping Dimensions (W x H x D): 12.0" x 3.0" x 10.8"
  • Shipping Weight: 2.89 lbs
  • Net Weight: 1.9 lbs

DISC PLAYBACK CAPABILITY

  • BD-ROM: Yes
  • BD-R: Yes
  • BD-RE: Yes
  • DVD-ROM: Yes
  • DVD-R: Yes
  • DVD+R: Yes
  • DVD+RW: Yes
  • Audio CD: Yes
  • DTS-CD: Yes
  • DVD-RW: Yes
  • CD-R/RW: Yes
VIDEO FORMAT
  • MPEG2: Yes
  • MPEG4 AVC (H.264): Yes
  • SMPTE VC1 (VC-9): Yes
  • MKV: Yes
  • AVC Rec: Yes
  • AVCHD: Yes
  • M4V: Yes
  • WMV: Yes
  • FLV: Yes
  • 3GP: Yes
  • MPEG-1: Yes
  • MP4: Yes
  • MOV: Yes
  • VOB: Yes
  • TS: Yes
  • DAT: Yes

AUDIO FORMAT

  • LPCM: Yes
  • Dolby Digital: Yes
  • Dolby Digital Plus: Yes
  • Dolby TrueHD: Yes
  • DTS: Yes
  • DTS 2.0 + Digital Out: Yes
  • DTS-HD Master Audio: Yes
  • MPEG 1/2 L2: Yes
  • MP3: Yes
  • WMA: Yes
  • AAC: Yes
  • FLAC: Yes

CONNECTIVITY

  • Wi-Fi®: Yes
  • HDMI® Out: Yes
  • Optical Input: Yes
  • USB: Yes

INCLUDED ACCESSORIES

  • Remote Control: Yes
  • Remote Control Batteries: Yes
POWER
  • Power Consumption: 12W
  • Standby Mode: <0.5W

WARRANTY / UPC

  • Limited Warranty: 1 Year Parts and Labor
  • UPC: 719192597129