220W 2.1ch Sound Bar

AUTO SOUND ENGINE

Automatically balances the audio from the bass to the treble.

SOUND SYNC WIRELESS

Connect your Sound Bar to your Smart LG TV wirelessly via Bluetooth®.

Magic Remote required to enable this feature.

BLUETOOTH® MULTIPOINT

Pair up to 3 devices simultaneously (including phones, tablets or PCs). So friends can play their music one-after the other, without going through the disconnecting or connecting process.

Music Flow Bluetooth® App required. (minimum Android version 4.0.3 ) and (minimum iOS version 6)

Manufacturer Part Number
LAS450H
EAN/UPC
0719192598645,719192598645,8806087225839,0772454065088,772454065088
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amplifier/Speakers

  • Output Power - Front: 60W x 2
  • Output Power - Subwoofer: 100W (Active)
  • Speaker Type: Sound Bar
  • Audio Channels: 2.1

Audio Capabilities

  • Dolby Digital: Yes
  • DTS: Yes
  • USB Music File Support: MP3/WMA/OGG/FLAC/WAV
  • Loudness: Yes
  • Auto Volume Leveler: Yes
  • A/V Sync Delay: Yes (0-300ms)

Audio Sound Mode

  • Standard: Yes
  • Flat: Yes
  • Music: Yes
  • Cinema: Yes
  • Boost: Yes
  • Treble/Bass: Yes

Convenience Features

  • Wireless Subwoofer: Yes
  • Sound Sync (Optical): Yes (Volume, Mute)
  • Wireless Sound Sync (LG TV): Yes (Volume, Mute) (Magic Remote required to enable this feature.)
  • Portable Input: Yes (Cable not supplied.)
  • Smart Phone Remote Control App: Compatible ('Music Flow Bluetooth' on compatible Android devices (Android 4.0.3 and onwards).)
  • Audio Return Channel (ARC): Yes
  • Bluetooth® Streaming: Yes (Bluetooth® 4.0)
  • Bluetooth® Multi-Device Pairing: Yes (Up to 3 devices simultaneously) (Requires Music Flow Bluetooth App on compatible Android device to enable this feature.)
  • Bluetooth® Standby Wakeup: Yes (Requires Music Flow Bluetooth App on compatible Android device to enable this feature.)
  • Standby 3D Video Signal Pass-Through: Yes
  • Standby HDMI Pass Through: Yes
  • Universal TV Remote Compatible: Yes (Volume and Mute controls can be controlled from other brand TV remotes. See product Operating Manual for more details.)
  • LED Display Screen: Yes (Dimmable)
  • Ext. HDD Playback: Yes
  • Night Mode: Yes
  • SIMPLINK: Yes
  • Dynamic Range Control: Yes
  • Sleep Timer: Yes

Connections

  • HDMI Input: Yes (1)
  • HDMI Output: Yes (1)
  • Audio Input (Portable In): Yes (1)
  • USB Input: Yes (1)
  • Digital Audio Input (Optical): Yes (1)

Dimensions

  • Main Unit (WxHxD): 890mm x 55mm x 89mm
  • Main Unit with feet attached (WxHxD): 890mm x 72mm x 89mm
  • Subwoofer (WxHxD): 171mm x 350mm x 261mm
  • Weight (Main Unit): 2.8kg
  • Weight (Subwoofer): 3.3kg