3D-Capable Blu-ray Disc Player with Streaming Services and Built-in Wi-Fi

UPGRADE YOUR HOME ENTERTAINMENT EXPERIENCE.

With Blu-ray and Blu-ray 3D you can enjoy all the latest movies in Full 1080p picture resolution. Perfect for playing all your 3D or 2D Blu-ray and DVD movies. Better yet, our line of Blu-ray Disc™ Players upscales existing DVDs to near HD quality.

PLAYS DVD

LG Blu-ray players also play DVDs, so there is no need to replace your old DVD collection. Not only that, DVD Up-Scaling delivers exceptional image quality with 1080p up scaling via HDMI.

Manufacturer Part Number
BP550
EAN/UPC
0719192597112,719192597112,0071919259711,071919259711,8806087303506,8806087227284
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PREMIUM CONTENT PROVIDERS

  • Netflix®: Yes
  • Amazon Instant Video®: Yes
  • Hulu Plus®: Yes
  • Vudu®: Yes
  • Pandora®: Yes
  • Youtube®: Yes
  • MLB.tv®: Yes
  • Spotify®: Yes
  • Rhapsody®: Yes
  • vTuner®: Yes
  • AP®: Yes
  • Facebook®: Yes
  • Twitter®: Yes
  • Viewster®: Yes

FEATURES

  • 3D: Yes
  • SIMPLINK: Yes
  • USB Playback: Yes
  • Music Flow CD/USB Source: Yes
  • LG AV Remote App: Yes
  • External HDD Playback: Yes
  • 1080p Upscaling: Yes
  • Noise Reduction: Yes
  • NTSC⇔PAL Conversion: Yes

DISC PLAYBACK CAPABILITY

  • BD-ROM: Yes
  • BD-R: Yes
  • BD-RE: Yes
  • DVD-ROM: Yes
  • DVD-R: Yes
  • DVD+R: Yes
  • DVD+RW: Yes
  • Audio CD: Yes
  • DTS-CD: Yes
  • DVD-RW: Yes
  • CD-R/RW: Yes

VIDEO FORMAT

  • MPEG2: Yes
  • MPEG4 AVC (H.264): Yes
  • SMPTE VC1 (VC-9): Yes
  • MKV: Yes
  • AVC Rec: Yes
  • AVCHD: Yes
  • M4V: Yes
  • WMV: Yes
  • FLV: Yes
  • 3GP: Yes
  • MPEG-1: Yes
  • MP4: Yes
  • MOV: Yes
  • VOB: Yes
  • TS: Yes
  • DAT: Yes

AUDIO FORMAT

  • LPCM: Yes
  • Dolby Digital: Yes
  • Dolby Digital Plus: Yes
  • Dolby TrueHD: Yes
  • DTS: Yes
  • DTS 2.0 + Digital Out: Yes
  • DTS-HD Master Audio: Yes
  • MPEG 1/2 L2: Yes
  • MP3: Yes
  • WMA: Yes
  • AAC: Yes
  • FLAC: Yes

CONNECTIVITY

  • Wi-Fi®: Yes
  • HDMI® Out: Yes
  • Optical Input: Yes
  • Ethernet: Yes
  • USB: Yes
  • Coaxial: Yes

INCLUDED ACCESSORIES

  • Remote Control: Yes
  • Remote Control Batteries: Yes
DIMENSIONS / WEIGHT
  • Unit Dimensions (WxHxD): 10.6" x 1.7" x 7.7"
  • Shipping Dimensions (WxHxD): 12.0" x 3.0" x 10.8"
  • Unit Weight: 1.90 lbs
  • Shipping Weight: 2.89 lbs

POWER

  • Power Consumption: 12W
  • Standby Mode: <0.5W

WARRANTY / UPC

  • Limited Warranty: 1 Year Parts and Labor
  • UPC: 719192597112