Blu-ray Disc Player With Streaming Services BP255

PLAYS BLU-RAY & DVDS

Make the most of your HDTV. Blu-ray disc playback delivers exceptional Full HD 1080p video performance along with stunning hi-definition sound. LG Blu-ray players also play DVDs, so there is no need to replace your old DVD collection. Not only that, DVD Up-Scaling delivers exceptional image quality with 1080p up scaling via HDMI.

THE CONTENT YOU WANT AT YOUR FINGERTIPS

Access premium content from providers like Netflix®, Hulu Plus® and YouTube® to stream your favorite movies and TV shows. LG connects you to the content that you and your family want.

DLNA CERTIFIED®

Devices bearing the DLNA (Digital Living Network Alliance) logo have been certified to work together to share audio, video and photos across a home network. So this LG product will work well with other DLNA-certified devices in your home.

SMART HI-FI

Connect your LG Music Flow speaker to your network via Wi-Fi® to access music from compatible mobile devices, NAS drives, PCs and internet streaming services. Once connected, all of your content will be at your fingertips and easy to control through the Music Flow Player app.

Manufacturer Part Number
BP255
EAN/UPC
0719192597136,719192597136,8806087227307
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PREMIUM CONTENT PROVIDERS

  • Netflix®: Yes
  • Amazon Instant Video®: Yes
  • Hulu Plus®: Yes
  • Vudu®: Yes
  • Pandora®: Yes
  • Youtube®: Yes
  • MLB.tv®: Yes
  • Spotify®: Yes
  • Rhapsody®: Yes
  • vTuner®: Yes
  • AP®: Yes
  • Facebook®: Yes
  • Twitter®: Yes
  • Viewster®: Yes
FEATURES
  • SIMPLINK: Yes
  • USB Playback: Yes
  • Music Flow CD/USB Source: Yes
  • LG AV Remote App: Yes
  • External HDD Playback: Yes
  • 1080p Upscaling: Yes
  • Noise Reduction: Yes
  • NTSC⇔PAL Conversion: Yes

DIMENSIONS & WEIGHTS

  • Unit Dimensions (W x H x D): 10.6" x 1.7" x 7.7"
  • Shipping Dimensions (W x H x D): 12.0" x 3.0" x 10.8"
  • Shipping Weight: 2.89 lbs
  • Net Weight: 1.9 lbs

DISC PLAYBACK CAPABILITY

  • BD-ROM: Yes
  • BD-R: Yes
  • BD-RE: Yes
  • DVD-ROM: Yes
  • DVD-R: Yes
  • DVD+R: Yes
  • DVD+RW: Yes
  • Audio CD: Yes
  • DTS-CD: Yes
  • DVD-RW: Yes
  • CD-R/RW: Yes

VIDEO FORMAT

  • MPEG2: Yes
  • MPEG4 AVC (H.264): Yes
  • SMPTE VC1 (VC-9): Yes
  • MKV: Yes
  • AVC Rec: Yes
  • AVCHD: Yes
  • M4V: Yes
  • WMV: Yes
  • FLV: Yes
  • 3GP: Yes
  • MPEG-1: Yes
  • MP4: Yes
  • MOV: Yes
  • VOB: Yes
  • TS: Yes
  • DAT: Yes

AUDIO FORMAT

  • LPCM: Yes
  • Dolby Digital: Yes
  • Dolby Digital Plus: Yes
  • Dolby TrueHD: Yes
  • DTS: Yes
  • DTS 2.0 + Digital Out: Yes
  • DTS-HD Master Audio: Yes
  • MPEG 1/2 L2: Yes
  • MP3: Yes
  • WMA: Yes
  • AAC: Yes
  • FLAC: Yes

CONNECTIVITY

  • HDMI® Out: Yes
  • Optical Input: Yes
  • Ethernet: Yes
  • USB: Yes

INCLUDED ACCESSORIES

  • Remote Control: Yes
  • Remote Control Batteries: Yes

POWER

  • Standby Mode: <0.5W

WARRANTY / UPC

  • Limited Warranty: 1 Year Parts and Labor
  • UPC: 719192597136