LS440 Sleeve — Black

Designed for today’s mobile students, the LS440 Sleeve conveniently holds a wide variety of 14-inch laptops, Chromebooks™ and Ultrabooks™ as you cruise around campus. The thin sleeve is form-fitting with a plush-lined interior that helps keep your device’s exterior from getting scratched or suffering other types of cosmetic damage. Internal corner straps can be placed around the top and bottoms of the device. Not only does this keep the laptop securely in place, it also conveniently opens that laptop when you open the sleeve.

Manufacturer Part Number
8589662619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 00085896626190
  • Bag Type: Sleeve
  • Best For: Laptops, Ultrabooks
  • Colour Group: Black
  • Screen Size: 14.4"/36.6cm
  • Laptop compartment: 13.7” x 9.4” x 0.8” (34.7cm x 23.8cm x 2cm)
  • Bag dimensions: 14” x 9.75” x 1”
  • Weight: 0.29 lbs (0.13 kg)