LS240 Carrying Case — 14.4"/36.6cm - Black

Designed for today’s students, the LS240 Carrying Case is the perfect addition to anyone’s mobile lifestyle around campus. Made of durable materials to withstand wear and tear, the case has dedicated pockets for both a laptop and a tablet so they stay secure when you’re going from class to class. Quick access pockets provide a convenient spot to hold things you want to get to in a hurry without the need to dig through the bag. A zippered organizer section keeps everything neat, and when you’re heading out for the weekend the wheeled luggage pass-thru strap ensures your case stays attached to the retractable handle on your roller bag.

Manufacturer Part Number
8589662618
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 00085896626183
  • Bag Type: Backpack
  • Best For: Laptops, Ultrabooks
  • Colour Group: Black
  • Screen Size: 14.4"/36.6cm
  • Laptop Pocket: 13.7” x 9.7” x 1” (34.7cm x 24.6cm x 2.5cm)
  • Bag dimensions: 15” x 11” x 2.5”
  • Weight: 1.07 lbs (0.49 kg)