Z25n 25-inch Narrow Bezel IPS Display (Energy Star)

Create a virtually borderless, Quad HD resolution multi-display array with the HP Z25n Narrow Bezel IPS Display, which delivers factory color calibration, extraordinary color accuracy, and flexible connectivity for all of your devices.

  • Plug and Play; Anti-glare; User programmable; Language selection; On-screen controls; LED Backlights; In plane switching
  • 2560 x 1440 @ 60 Hz
  • 1 MHL 2.0 /HDMI 1.4; 1 DVI-D; 1 DisplayPort 1.2; 1 Mini-DisplayPort 1.2; 1 DisplayPort 1.2 out

Manufacturer Part Number
K7C01A4#ABA
EAN/UPC
0888793806104,888793806104
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Appearance
Product color
Black

Connectivity and Communications
Ports
4 USB 3.0 (four downstream and one upstream)
1 audio output

Ports note
Connects headphones or HP speaker bar

Battery and Power:Power
Input voltage: 100 to 240 VAC

Power consumption
81 W (maximum), 45 W (typical), 0.5 W (standby)

Weights
Weight
7.2 kg

Security Management:Physical security
Security lock-ready (lock is sold separately)

What's in the box
Monitor
AC power cord
USB cable
DisplayPort cable
mini-DisplayPort to DisplayPort cable
CD (includes user guide, warranty, drivers)
HP Display Assistant software

Dimensions:Minimum dimensions (W x D x H)
57.05 x 5.65 x 33.95 cm

Display Specifications:Display size (diagonal)
24.98"

Resolution (native)
2560 x 1440 @ 60 Hz

Response time
14 ms gray to gray

Response time footnote number
[1]

Resolutions supported
2560 x 1440
1920 x 1200
1920 x 1080
1680 x 1050
1600 x 1200
1600 x 900
1440 x 900
1366 x 768
1280 x 1024
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480

Tilt and swivel angle
Tilt: -5 to +22°
Swivel: 45° ±2°
Pivot rotation: 90°

Display type
IPS

Onscreen controls
Menu
Minus ("-")
Plus ("+")
Luminance
Color Control
Information

View angle
178° horizontal
178° vertical

Display features
Plug and Play
Anti-glare
User programmable
Language selection
On-screen controls
LED Backlights
In plane switching

Display area (metric)
552.96 x 311.04 mm

Brightness
350 cd/m²

Brightness (typical) footnote number
[1]

Contrast ratio
1000:1 static
5000000:1 dynamic

Contrast ratio footnote number
[1]

Input connector
1 MHL 2.0 /HDMI 1.4
1 DVI-D
1 DisplayPort 1.2
1 Mini-DisplayPort 1.2
1 DisplayPort 1.2 out

Display input type note
HDCP support on all input

Pixel pitch
0.216 mm

Aspect ratio
16:9

Warranty
Warranty
Protected by HP, including a 3-year standard limited warranty. Optional Care Pack Services are extended service contracts which go beyond your standard warranties.

[1] All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
[2] Power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.