Acrobat DC Standard

What is Acrobat DC?

Acrobat DC is the completely reimagined desktop version of the world’s best PDF solution. It includes a mobile app so you can fill, sign and share PDFs on any device. And with Document Cloud services, you can create, export, edit and track PDFs from anywhere — and stay connected to recent files across all your devices.

Manufacturer Part Number
65257524
EAN/UPC
0883919266558,883919266558
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1.5GHz or faster processor
  • Microsoft Windows Server 2008 R2 (64 bit), 2012 (64 bit), or 2012 R2 (64 bit); Windows 7 (32 bit and 64 bit); or Windows 8 (32 bit and 64 bit)
  • 1GB of RAM
  • 4.5GB of available hard-disk space
  • 1024x768 screen resolution
  • Internet Explorer 8, 9, 10 (Windows 8 minimum), or 11; Firefox (ESR)
  • Video hardware acceleration (optional)