HW-J7500 Multi-room Curved Soundbar with Wireless Sub

A curved design that blends seamlessly with your Samsung 2015 Curved TV, the HW-J8500 Soundbar perfectly completes your home entertainment experience. Surround yourself with sound and bring theater-quality audio to your favorite entertainment.

Wireless Multiroom Compatible

Enjoy your favorite streaming services, as well as audio from your mobile device. Control the Soundbar and connect to your multiroom entertainment system.

TV Matching Curved Design

Enhance the look and sound of your TV with the sleek design of the Curved Soundbar. The distinctive curved design blends seamlessly with your curved TV.

9.1 Channel System

Immerse yourself in our richest, fullest home audio experience. Enjoy incredible dialogue clarity with an added center channel speaker – as well as expanded depth and clarity that brings the action of your favorite movies, sports and TV to life.

Side Firing and Center Channel Speakers

Add a new dimension to your audio experience with specially designed, side-firing speakers. Fill the whole room with sound for a rich, immersive experience.

Manufacturer Part Number
HW-J8500/ZA
EAN/UPC
0887276095189,887276095189
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Number of Channels: 9.1
  • Total Power (W): 350 W
  • Wireless Multiroom Compatible: Yes
  • Dolby Digital: Dolby Digital® 5.1 channel
  • Bluetooth®: Yes

Full Specifications:

General:

  • Number of Channels: 9.1
  • Total Power (W): 350 W

Features:

  • Wireless Multiroom Compatible: Yes

Audio Processing:

  • Dolby Digital: Dolby Digital® 5.1 channel
  • DTS: DTS 2 Ch

Audio Features:

  • Bluetooth® HiFi Codec: Yes

Speakers:

  • Subwoofer: Wireless Active

Connectivity:

  • HDMI Inputs: Yes
  • HDMI Out: Yes
  • Optical Inputs: Yes
  • USB: Yes
  • Bluetooth®: Yes
  • TV SoundConnect: Yes
  • Aux Input: Yes
  • Bluetooth® Power ON: Yes

Dimensions & Weight:

  • Product Dimensions (W x H x D): 50.1" x 2.4" x 7.3"
  • Product Weight (lb.): 11 lb.
  • Shipping Dimensions (W x H x D): 59.4" x 13.4" x 15.2"
  • Shipping Weight (lb.): 47.8 lb.
  • Spk (sub woofer) Net Dimension (W x H x D): 19.7" x 13.1" x 7.1"
  • Spk (sub woofer) Net Weight: 23.4 lb.

Accessory:

  • TV Mount Compatibility: 2015 65"+ Curved